EN
  • EN
  • DE

TPS5120QDRCRQ1

Part No TPS5120QDRCRQ1
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840963-TPS5120QDRCRQ1
Ultra Librarian 3D Model Ultra Librarian TPS5120QDRCRQ1 CAD Model

Description

Product Overview: TPS5120QDRCRQ1 from Texas Instruments

The TPS5120QDRCRQ1 is a sophisticated dual-channel, synchronous step-down controller designed by Texas Instruments specifically for automotive applications. It is engineered to manage low-voltage power rails that are typically required in automotive infotainment systems, advanced driver assistance systems (ADAS), and other in-vehicle electronics. The device is compliant with the rigorous quality standards of the automotive industry and is qualified for use in a wide range of automotive applications.

Key Features

  • Wide Input Voltage Range: The TPS5120QDRCRQ1 operates with an input voltage range from 5.5V to 28V, making it versatile for various automotive power systems.
  • Dual Synchronous Controllers: It features two independent channels that allow for synchronous buck conversion, which enhances efficiency by reducing the power loss in the freewheeling diodes.
  • Adjustable Switching Frequency: The device offers an adjustable switching frequency from 200kHz to 600kHz, which can be optimized for efficiency or component size.
  • High-Efficiency Operation: With its synchronous design and low-output voltage operation, the TPS5120QDRCRQ1 ensures high efficiency, which is crucial for reducing thermal stress and improving system reliability.
  • Protection Features: It includes a suite of protection features such as over-current protection, thermal shutdown, and under-voltage lockout, safeguarding the system against various fault conditions.
  • Thermal Performance: The device is available in a thermally enhanced 16-pin QFN package, which aids in heat dissipation and maintains performance even under high-load conditions.

Applications

The TPS5120QDRCRQ1 is ideal for a range of automotive applications where dual power rails need to be efficiently managed. Common applications include:

  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Body Control Modules
  • Telematics
  • Navigation Systems

With its robust design and flexible features, the TPS5120QDRCRQ1 from Texas Instruments is a reliable choice for automotive power management solutions that demand high efficiency, compact size, and stringent safety requirements.

You May Also Be Interested in

American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess