EN
  • EN
  • DE

TPS4H160AQPWPRQ1

Part No TPS4H160AQPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWTCH N-CHAN 1:1 28HTSSOP / 40-V, 160-mΩ Quad-Channel Smart High-Side Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Switch Type General Purpose
Number of Outputs 4
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 3.4V ~ 40V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Maximum) 2.5A
Rds On (Typ) 165mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 28-PowerTSSOP
Supplier Device Package 28-HTSSOP
Mounting Style Surface Mount
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806823-TPS4H160AQPWPRQ1
Ultra Librarian 3D Model Ultra Librarian TPS4H160AQPWPRQ1 CAD Model

Description

The TPS4H160AQPWPRQ1 from Texas Instruments is a state-of-the-art automotive-grade smart high-side switch designed to efficiently control power distribution within vehicle systems. This advanced component is specifically engineered to meet the rigorous demands of automotive applications, offering robust performance and enhanced safety features.

Key Features:

  • Wide Operating Voltage Range: The switch operates over a broad voltage range from 3.5V to 28V, accommodating a variety of automotive power systems.
  • High Current Capability: It can handle continuous current up to 160mA, making it suitable for driving a wide array of loads.
  • Thermal Shutdown Protection: The device includes an integrated thermal shutdown feature that protects against overheating, ensuring reliable operation under high current conditions.
  • Fault Reporting: The TPS4H160AQPWPRQ1 provides diagnostic feedback through a fault reporting pin, which helps in identifying issues such as open load, short to battery, and overtemperature conditions.
  • Q1 Automotive Qualified: This component is qualified for automotive applications, meeting the stringent requirements of the AEC-Q100 standard for reliability and performance.

Applications:

The versatility of the TPS4H160AQPWPRQ1 makes it an ideal choice for a range of automotive systems, including:

  • Body Control Modules
  • Power Distribution Modules
  • LED Lighting Systems
  • Motor Controls

Package and Availability:

The device is available in a compact HTSSOP package, which is designed to save space on the PCB while providing excellent thermal performance. Its lead-free construction and RoHS compliance make it an environmentally friendly choice for automotive manufacturers.

Conclusion:

With its robust design, comprehensive protection features, and diagnostic capabilities, the TPS4H160AQPWPRQ1 from Texas Instruments is an essential component for modern automotive power distribution systems. Its reliability and high performance ensure that it can meet the challenges of the automotive environment, providing efficient and safe control of vehicle electronics.

You May Also Be Interested in

Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0064 $50.1600
61+ $1.6463 $100.4243
95+ $1.5949 $151.5155
130+ $1.5434 $200.6420
168+ $1.4920 $250.6560
225+ $1.3376 $300.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess