EN
  • EN
  • DE

TPS40211DRCR

Part No TPS40211DRCR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 4.5-V TO 52-V INPUT CURRENT MODE BOOST CONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Flyback, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage 4.5 V ~ 52 V
Frequency - Switching 35kHz ~ 1MHz
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control, Soft Start
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 10-VFDFN Exposed Pad
Manufacturer Package 10-VSON (3x3)
RoHS State Request Verification
Win Source Part Number 1272475-TPS40211DRCR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS40211
Introduction Date July 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS40211DRCR CAD Model

Description

Product Overview: TPS40211DRCR

The TPS40211DRCR is a versatile and robust DC-DC controller designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This controller is specifically engineered to manage and optimize non-isolated power supply systems that require a wide input voltage range. It is an ideal choice for applications such as industrial power supplies, automotive systems, telecommunications equipment, and many others that demand reliability and efficiency.

Key Features:

  • Wide Input Voltage Range: The TPS40211DRCR operates effectively across a broad input voltage spectrum, from 4.5V to 52V, making it highly adaptable for various power supply configurations.
  • Adjustable Output Voltage: Users can set the output voltage as per their requirements, which provides flexibility for different applications.
  • High-Efficiency: The device is designed for high efficiency, which is crucial for reducing heat generation and improving system reliability.
  • Frequency Synchronization: It allows for synchronization to an external clock, which can help in reducing electromagnetic interference (EMI) and optimizing the performance of the power supply.
  • Integrated Protections: Features like overcurrent protection, thermal shutdown, and under-voltage lockout ensure the safety and longevity of the power supply and the end application.

Package and Availability:

The TPS40211DRCR comes in a compact VSON-10 package that is suitable for space-constrained applications. The small footprint does not compromise its power capability or its thermal performance. This product is available for order and can be sourced through various distributors or directly from Texas Instruments.

Applications:

  • Industrial Power Supplies
  • Automotive Systems
  • Telecommunications Equipment
  • Power Modules
  • Battery-Powered Devices

With its comprehensive set of features and robust design, the TPS40211DRCR from Texas Instruments stands out as a high-performance solution for a wide array of power management challenges.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR MULT TOP 10MSOP
Lowest to $26.1941
MICROSS/On Semiconductor
IC REG CTRLR PWM CM 8-SOIC
Lowest to $0.2853
Maxim Integrated
IC REG CTRLR BUCK 16TQFN
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 14TSSOP
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24TSSOP
Lowest to $48.0224
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Texas Instruments
55V wide VIN four-switch buck
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7831 $50.9015
160+ $0.6426 $102.8160
245+ $0.6225 $152.5125
335+ $0.6024 $201.8040
430+ $0.5823 $250.3890
575+ $0.5221 $300.2075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,017 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess