EN
  • EN
  • DE

TPS40170RGYT

Part No TPS40170RGYT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 4.5-V TO 60-V WIDE-INPUT SYNCHRONOUS PWM BUCK CONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 4.5 V ~ 60 V
Frequency - Switching 100kHz ~ 600kHz
Duty Cycle (Maximum) 95%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 20-VFQFN Exposed Pad
Manufacturer Package 20-VQFN (3.5x4.5)
Win Source Part Number 1272467-TPS40170RGYT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Communications & Networking, Industrial
Family Name TPS40170
Introduction Date March 01, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS40170RGYT CAD Model

Description

Overview of Texas Instruments TPS40170RGYT

The Texas Instruments TPS40170RGYT is a high-performance, full-featured synchronous step-down DC-DC controller that caters to a wide range of power supply applications. This versatile component is designed to regulate input voltages from 4.5V to 60V, making it an ideal choice for systems that require a robust and efficient power solution.

Key Features

  • Wide Input Voltage Range: The TPS40170RGYT operates with an input voltage from 4.5V to 60V, accommodating a variety of power sources and ensuring compatibility with both low and high voltage systems.
  • Adjustable Switching Frequency: Users can adjust the switching frequency from 100kHz to 600kHz, allowing for flexibility in balancing efficiency and component size.
  • Efficient Power Conversion: With its synchronous buck topology, the device provides efficient power conversion, which is critical for reducing heat and improving system performance.
  • Integrated MOSFET Drivers: The inclusion of built-in MOSFET drivers simplifies the design and reduces external component count, saving space and cost on the PCB.
  • Programmable Soft-Start: The soft-start feature limits inrush current during startup, providing protection against voltage spikes and extending the life of the power supply.
  • Voltage Feed-Forward: Voltage feed-forward regulation enhances the response to input voltage variations, ensuring stable output even under fluctuating conditions.
  • Protection Features: It includes a host of protection features such as overvoltage, undervoltage lockout, overcurrent, and thermal shutdown to safeguard the system from various fault conditions.

Applications

The TPS40170RGYT is suitable for a wide array of applications, including but not limited to:

  • Telecommunications Equipment
  • Industrial Power Supplies
  • Automotive Infotainment Systems
  • Networking and Datacom Platforms

Package and Quality

The device comes in a 28-pin VQFN (RGY) package, which is compact and suitable for space-constrained applications. Texas Instruments is known for its commitment to quality, and the TPS40170RGYT is no exception, meeting stringent industry standards for reliability and performance.

In summary, the TPS40170RGYT from Texas Instruments is a versatile and efficient solution for a wide range of power management needs, offering a combination of performance, flexibility, and reliability.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $71.6418
Analog Devices Inc.
BUCK/BUCK/BOOST SYNC CTL, 40V, 3
Lowest to $17.4627
Texas Instruments
UC1843A - CURRENT MODE PWM CONTR
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR FWRD CONV 16TSSOP
Lowest to $7.2762
Chipown
SOP-8 AC DC Converters, Offline Switchers RoHS
Lowest to $0.2329
Maxim Integrated
IC REG CTRLR BUCK 16TQFN
Need more? Email Us
Intersil
ISL95855HRTZ Renesas / Intersil Switching Controllers Multi-phase 3+2+1 Regulator/ IMVP8 datasheet, inventory, & pricing.
Lowest to $3.7836
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5183 $52.1464
19+ $5.3483 $101.6177
29+ $5.1812 $150.2548
40+ $5.0141 $200.5640
52+ $4.8469 $252.0388
70+ $4.3455 $304.1850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,030 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess