EN
  • EN
  • DE

TPS40132

Part No TPS40132
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description TWO-PHASE, SYNCHRONOUS BUCK CONTROLLER WITH INTEGRATED MOSFET DRIVERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1272465-TPS40132
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS40132 CAD Model

Description

The TPS40132 from Texas Instruments is a highly versatile synchronous buck controller designed for high-performance, multiphase power supplies. It integrates a range of features to ensure efficient and reliable operation in various applications, including servers, telecommunications, and networking equipment.

Key Features

  • Versatile Power Management: The TPS40132 is capable of operating in either a single-phase or multi-phase configuration, providing design flexibility and scalability to meet different power requirements.
  • Integrated Gate Drivers: With built-in MOSFET gate drivers, the TPS40132 offers robust drive capability, reducing external component count and simplifying the overall design.
  • Precision Voltage Regulation: Featuring a 0.7V reference voltage with ±1% accuracy over temperature, the device ensures precise output voltage regulation for critical applications.
  • Programmable Switching Frequency: The switching frequency is programmable from 100kHz to 600kHz, allowing designers to optimize the trade-off between efficiency and component size.
  • Adaptive Voltage Positioning (AVP): AVP adjusts the output voltage as a function of the load current to minimize the output voltage deviation during transient conditions.
  • Protection Features: The TPS40132 includes a suite of protection features such as over-voltage, under-voltage, over-current, and thermal shutdown to safeguard the power supply and the load.

Applications

  • Computing Servers
  • Telecommunications Equipment
  • Networking Hardware
  • Industrial Systems

The TPS40132 is a powerful solution for designers looking to create efficient and reliable power supplies. Its broad feature set and adaptability make it an ideal choice for a wide range of high-performance applications.

Additional Information

For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments official website or contact their support team. The TPS40132 is available for order in multiple package options to suit various design requirements.

You May Also Be Interested in

Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess