EN
  • EN
  • DE

TPS40051QPWPRQ1

Part No TPS40051QPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description WIDE-INPUT SYNCHRONOUS BUCK CONTROLLER | IC REG CTRLR BUCK 16HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Transistor Driver
Function Step-Down
Topology Buck
Output Phases 1
Supply Voltage 8V ~ 40V
Switching Frequency Up to 1MHz
Duty Cycle (Maximum) 94%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Soft Start
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-PowerTSSOP
Supplier Device Package 16-HTSSOP
Family Part Number TPS40051
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1272446-TPS40051QPWPRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS40051QPWPRQ1 CAD Model

Description

The TPS40051QPWPRQ1 is a high-performance, synchronous buck controller from Texas Instruments, specifically designed for automotive and industrial applications that demand high reliability and advanced control features. This IC is part of TI's extensive range of power management solutions, engineered to meet stringent quality standards and provide efficient voltage regulation in a compact package.

Key Features

  • Wide Input Voltage Range: The TPS40051QPWPRQ1 operates over a broad input voltage range, making it versatile for various automotive systems that experience fluctuating supply levels.
  • Adjustable Output Voltage: This controller supports an adjustable output voltage, giving designers the flexibility to tailor the voltage levels to specific application requirements.
  • Synchronous Buck Design: Its synchronous buck configuration ensures high efficiency by reducing power loss during the conversion process, which is critical for thermal management in enclosed automotive environments.
  • Integrated MOSFET Drivers: With built-in drivers for high-side and low-side MOSFETs, the TPS40051QPWPRQ1 simplifies design and reduces external component count, contributing to a more compact and cost-effective power solution.
  • Frequency Synchronization: The device allows for frequency synchronization to an external clock, which minimizes electromagnetic interference (EMI) — a significant concern in sensitive automotive electronics.
  • Thermal and Overcurrent Protection: It incorporates robust protection features, including thermal shutdown and overcurrent protection, enhancing system safety and reliability.
  • Automotive Qualified: As a Q1 device, the TPS40051QPWPRQ1 meets the rigorous AEC-Q100 automotive qualification standards, ensuring performance under harsh automotive conditions.

Applications

The TPS40051QPWPRQ1 is ideal for a range of automotive applications, including infotainment systems, advanced driver-assistance systems (ADAS), and power supplies for microcontrollers and sensors. Its robust design also makes it suitable for industrial power applications where reliability and efficiency are paramount.

With its advanced features and proven performance, the TPS40051QPWPRQ1 from Texas Instruments stands out as a premier choice for designers seeking a high-quality power management solution for their automotive or industrial projects.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3639 $56.1834
14+ $7.6832 $107.5648
21+ $7.4431 $156.3051
28+ $7.2030 $201.6840
36+ $6.9629 $250.6644
49+ $6.2426 $305.8874
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess