EN
  • EN
  • DE

SST25PF040C-40E/MF18GVAO

Part No SST25PF040C-40E/MF18GVAO
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 4MBIT SPI 40MHZ 8WDFN / FLASH Memory IC 4Mb (512K x 8) SPI 40 MHz 8-WDFN (5x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series Automotive, AEC-Q100, SST25
Package Tube
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (512K x 8)
Memory Interface SPI
Clock Frequency 40 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-WDFN (5x6)
Base Product Number SST25PF040
Standard Package 98
MSL Level 1 (Unlimited)
HTSUS 8542.32.0071
Win Source Part Number 1254564-SST25PF040C-40E/MF18GVAO
Ultra Librarian 3D Model Ultra Librarian SST25PF040C-40E/MF18GVAO CAD Model

Description

Microchip Technology SST25PF040C-40E/MF18GVAO Flash Memory

The SST25PF040C-40E/MF18GVAO from Microchip Technology is a state-of-the-art flash memory device that provides a reliable and efficient storage solution for a wide range of electronic applications. This compact, high-performance memory chip is designed to meet the rigorous demands of modern technology, offering both versatility and durability in various operating environments.

With a storage capacity of 4 Mbit, the SST25PF040C-40E/MF18GVAO is capable of holding substantial amounts of data while maintaining a small form factor. This makes it an ideal choice for space-constrained applications such as portable devices, embedded systems, and IoT products. The chip operates at a frequency of 40 MHz, ensuring quick data access and fast read/write operations, which is critical for applications that require high-speed data processing.

The device utilizes the Serial Peripheral Interface (SPI) for communication, providing a simple and effective way to integrate the chip into a wide variety of microcontroller-based systems. The SPI protocol is well-known for its ease of use and reliability, making the SST25PF040C-40E/MF18GVAO a straightforward choice for designers and engineers.

One of the key features of this flash memory is its low power consumption, which is essential for battery-powered devices where energy efficiency is paramount. The chip's power management capabilities ensure that it consumes minimal power during operation, thereby extending the battery life of the product it's integrated into.

Additionally, the SST25PF040C-40E/MF18GVAO is built to withstand harsh conditions, featuring a wide operating temperature range. This robustness makes it suitable for industrial and automotive applications where reliability under extreme temperatures is a necessity.

In summary, the SST25PF040C-40E/MF18GVAO from Microchip Technology is a versatile and reliable flash memory chip that offers excellent performance and low power consumption. Its robust design and ease of integration make it an optimal choice for a wide array of applications, from consumer electronics to industrial automation systems.

You May Also Be Interested in

Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8TSSOP
Lowest to $5.2710
Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us
Micron Technology Inc.
IC FLASH 8GBIT PARALLEL 48TSOP I
Need more? Email Us
Micron Technology Inc.
IC DRAM 512MBIT PAR 90VFBGA
Lowest to $72.7612
Everspin Technologies Inc.
IC RAM 1MBIT PARALLEL 48FBGA
Need more? Email Us
STMicroelectronics
IC EEPROM 32KBIT SPI 20MHZ 8SO
Lowest to $1.5217
Renesas Electronics America
IC SRAM 64MBIT PARALLEL 48TSOP I
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess