EN
  • EN
  • DE

TPS3852H18QDRBRQ1

Part No TPS3852H18QDRBRQ1
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-SON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 1.8V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-SON (3x3)
Base Product Number TPS3852
Other Names -296-45531-1,296-45531-2,2156-TPS3852H18QDRBRQ1,TEXTISTPS3852H18QDRBRQ1,296-45531-1,296-45531-6,TPS3852H18QDRBRQ1
Standard Package 3,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250925-TPS3852H18QDRBRQ1
Ultra Librarian 3D Model Ultra Librarian TPS3852H18QDRBRQ1 CAD Model

Description

Overview of Texas Instruments TPS3852H18QDRBRQ1

The TPS3852H18QDRBRQ1 is a high-precision voltage supervisor with integrated window watchdog timer, designed and manufactured by Texas Instruments. This advanced device is specifically tailored for automotive and industrial applications where reliable voltage monitoring is crucial for system integrity and safety. It combines a voltage supervisor with a watchdog timer to ensure that both the supply voltage and the system remain within operational parameters.

Key Features

  • Voltage Supervision: The TPS3852H18QDRBRQ1 provides precise monitoring of the supply voltage, ensuring that the system operates within specified voltage thresholds. This feature is particularly important in automotive environments where voltage fluctuations can impact the performance and safety of electronic systems.
  • Window Watchdog Timer: The integrated watchdog timer helps to detect and recover from system malfunctions. If the system fails to kick the watchdog regularly, the device can initiate a system reset, helping to protect against software freezes and other faults.
  • Adjustable Thresholds: Users can set the under-voltage and over-voltage thresholds according to their specific requirements, providing flexibility and precision for a wide range of applications.
  • Power-On Reset (POR) Signal: The TPS3852H18QDRBRQ1 generates a power-on reset signal, ensuring that the system starts in a known state after power-up.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to +125°C, the device is suitable for harsh environments, making it ideal for automotive and industrial applications.
  • Quality and Reliability: As a Q1-grade product, this device meets the stringent quality standards required for automotive applications, providing enhanced reliability and performance.

Applications

The TPS3852H18QDRBRQ1 is versatile and can be used in a variety of applications, including:

  • Automotive electronics
  • Industrial control systems
  • Power management systems
  • Embedded systems requiring reliable voltage monitoring

Packaging and Availability

The device is available in a small, thin QFN package, which is ideal for space-constrained applications. The package dimensions and pin configurations are designed to facilitate easy integration into PCB designs. For current availability, pricing, and ordering options, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1787 $50.1101
56+ $1.7877 $100.1112
87+ $1.7318 $150.6666
120+ $1.6760 $201.1200
155+ $1.6201 $251.1155
207+ $1.4525 $300.6675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess