EN
  • EN
  • DE

HMC376LP3ETR

Part No HMC376LP3ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP GP 700MHZ-1GHZ 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 12 Weeks
Features RF Amplifier IC General Purpose 700MHz ~ 1GHz 16-QFN (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 16-VFQFN Exposed Pad
Case / Package 16-QFN (3x3)
Family Name HMC376
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 1127-1352-6, 1127-1352, 1127-1352-1, 1127-1352-2, 1127-1352-ND
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 873748-HMC376LP3ETR
Ultra Librarian 3D Model Ultra Librarian HMC376LP3ETR CAD Model

Description

Product Overview: HMC376LP3ETR by Analog Devices Inc.

The HMC376LP3ETR is a high-performance, low noise amplifier (LNA) designed and manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This advanced amplifier is part of Analog Devices' Hittite Microwave product line, which is known for its exceptional quality and reliability in RF and microwave applications. The HMC376LP3ETR is housed in a compact 3x3 mm QFN package, making it an ideal choice for space-constrained applications.

With a frequency range of 0.4 to 2.2 GHz, this LNA is versatile and can be used in a wide array of applications, including but not limited to cellular/PCS/3G, ISM, WLAN, WiMAX, and fixed wireless. The HMC376LP3ETR is designed to provide optimal performance with a noise figure as low as 1.5 dB, which ensures minimal signal degradation and improves system sensitivity.

The LNA boasts a high gain of 16 dB, providing a significant amplification of the input signal without compromising the noise figure. This feature is particularly important in communication systems where maintaining signal integrity is crucial. Additionally, the HMC376LP3ETR offers a high output IP3 of +32 dBm, which indicates its ability to maintain linearity and handle high power levels without distortion.

The device operates from a single supply voltage ranging from 3 to 5 V and has a power-down capability that allows for reduced power consumption when the amplifier is not in use, making it an energy-efficient choice for battery-powered devices. The HMC376LP3ETR also includes an active bias network which provides stable performance over temperature and process variations.

Analog Devices Inc. ensures that the HMC376LP3ETR is manufactured with the highest quality standards and provides comprehensive technical support, including detailed datasheets and application notes. This makes the integration of the LNA into your design straightforward, allowing for a seamless development process and quick time-to-market for your products.

Whether you are designing a sophisticated communication system or looking for a reliable LNA for your RF application, the HMC376LP3ETR from Analog Devices Inc. is a choice that promises performance, efficiency, and quality.

You May Also Be Interested in

MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4088 $51.2704
20+ $5.2585 $105.1700
30+ $5.0942 $152.8260
41+ $4.9299 $202.1259
53+ $4.7655 $252.5715
71+ $4.2725 $303.3475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,743 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess