EN
  • EN
  • DE

TPS3851H50EQDRBRQ1

Part No TPS3851H50EQDRBRQ1
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 8SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 5V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 170ms Minimum
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-SON (3x3)
Base Product Number TPS3851
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372293-TPS3851H50EQDRBRQ1
Ultra Librarian 3D Model Ultra Librarian TPS3851H50EQDRBRQ1 CAD Model

Description

The TPS3851H50EQDRBRQ1 is a highly precise voltage supervisor with a programmable delay, designed by Texas Instruments to cater to the demanding requirements of automotive and industrial applications. This integrated circuit (IC) is engineered to monitor system voltages, ensuring that microprocessors, microcontrollers, and other digital systems operate within their specified voltage ranges.

Key Features:

  • Voltage Threshold Accuracy: The TPS3851H50EQDRBRQ1 boasts an impressive threshold accuracy of ±0.5%, which is essential for systems that require precise voltage monitoring to maintain operational integrity.
  • Programmable Delay Time: This device allows for a programmable time delay, providing designers with the flexibility to set the power-on reset delay according to their system requirements, ensuring reliable startup and operation.
  • Wide Operating Voltage Range: The device supports a broad voltage range, making it versatile for various applications. It can monitor voltages from 0.4V to 5.0V, accommodating a wide array of power rails.
  • Low Quiescent Current: With a low quiescent current, the TPS3851H50EQDRBRQ1 is an energy-efficient choice for battery-powered and energy-sensitive applications, contributing to longer battery life and reduced power consumption.
  • Output Configuration: The supervisor provides an open-drain, active-low reset output, which ensures compatibility with a variety of digital systems.
  • Temperature Range: It is designed to operate over an extended temperature range, making it suitable for harsh environments typically found in automotive and industrial settings.
  • Quality and Reliability: As a product designed for the automotive sector, the TPS3851H50EQDRBRQ1 meets stringent quality and reliability standards, including AEC-Q100 qualification.

Applications:

The TPS3851H50EQDRBRQ1 is ideal for a range of applications where voltage supervision is critical. It is commonly used in:

  • Automotive systems such as engine control units (ECUs), infotainment, and advanced driver assistance systems (ADAS)
  • Industrial equipment requiring precise voltage monitoring for safe operation
  • Telecommunication and networking equipment that demands consistent performance
  • Portable and battery-powered devices where power efficiency is paramount

The TPS3851H50EQDRBRQ1 from Texas Instruments is an exemplary solution for designers looking to enhance system reliability through accurate voltage supervision with the added benefit of programmable features to tailor the device to specific application needs.

You May Also Be Interested in

Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1279 $50.0464
39+ $2.5665 $100.0935
61+ $2.4863 $151.6643
84+ $2.4061 $202.1124
108+ $2.3259 $251.1972
144+ $2.0853 $300.2832
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 760 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess