EN
  • EN
  • DE

TPS3851H30SQDRBRQ1

Part No TPS3851H30SQDRBRQ1
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-SON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Texas Instruments
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 3V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 170ms Minimum
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 8-VDFN Exposed Pad
Supplier Device Package 8-SON (3x3)
Base Product Number TPS3851
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-46979-2,296-46979-6,-296-46979-1-ND,2156-TPS3851H30SQDRBRQ1,TEXTISTPS3851H30SQDRBRQ1,296-46979-1
Standard Package 3,000
Win Source Part Number 1321918-TPS3851H30SQDRBRQ1
Ultra Librarian 3D Model Ultra Librarian TPS3851H30SQDRBRQ1 CAD Model

Description

Product Overview: TPS3851H30SQDRBRQ1

The TPS3851H30SQDRBRQ1 is a high-precision voltage supervisor designed by Texas Instruments to provide reliable monitoring of power supplies in automotive and industrial applications. This device is engineered to ensure the stability and functionality of electronic systems by offering accurate voltage supervision, which is crucial for safety-critical applications.

Key Features

  • Voltage Threshold Accuracy: The TPS3851H30SQDRBRQ1 boasts a remarkable threshold accuracy of ±0.5% at 25°C, ensuring precise monitoring and control of the system voltage levels.
  • Wide Voltage Range: This voltage supervisor operates over a broad voltage range, making it versatile for different applications and compatible with various system voltages.
  • Adjustable Delay Time: It comes with an adjustable time delay feature, which allows designers to set the delay for the output signal, providing flexibility in system response to voltage variations.
  • Low Quiescent Current: The device has been optimized for low power consumption, with a quiescent current that is ideal for battery-powered and energy-efficient systems.
  • Reset Output: It features an active-low, open-drain reset output, which provides a clear and reliable signal to the system when the monitored voltage falls out of the predefined threshold range.

Applications

The TPS3851H30SQDRBRQ1 is particularly suited for automotive applications, including engine control units, infotainment systems, and advanced driver-assistance systems (ADAS). Its robust design also makes it an excellent choice for industrial applications, such as factory automation, power-management systems, and other mission-critical environments where voltage supervision is essential.

Package and Quality

Encased in a compact, surface-mount package, the TPS3851H30SQDRBRQ1 is designed to fit into space-constrained applications while still providing the necessary functionality and reliability. The device meets the stringent quality requirements of the automotive industry and is qualified for use in automotive applications, adhering to the AEC-Q100 standard.

In summary, the TPS3851H30SQDRBRQ1 from Texas Instruments is a robust, high-precision voltage supervisor that offers reliable performance for automotive and industrial systems, ensuring that electronic components operate within their safe voltage limits.

You May Also Be Interested in

Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.8732
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5266 $53.4310
80+ $1.2526 $100.2080
125+ $1.2135 $151.6875
175+ $1.1743 $205.5025
225+ $1.1352 $255.4200
295+ $1.0178 $300.2510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess