EN
  • EN
  • DE

TPS3851H18EDRBT

Part No TPS3851H18EDRBT
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-SON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Texas Instruments
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 1.8V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 170ms Minimum
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 8-VDFN Exposed Pad
Supplier Device Package 8-SON (3x3)
Base Product Number TPS3851
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TPS3851H18EDRBT-ND,2156-TPS3851H18EDRBT,296-48196-1,TEXTISTPS3851H18EDRBT,296-48196-2,296-48196-6
Standard Package 250
Win Source Part Number 1322139-TPS3851H18EDRBT
Ultra Librarian 3D Model Ultra Librarian TPS3851H18EDRBT CAD Model

Description

TPS3851H18EDRBT - Voltage Supervisor IC by Texas Instruments

The TPS3851H18EDRBT is a highly precise voltage supervisor designed by Texas Instruments to ensure reliable operation and system integrity. This integrated circuit (IC) is engineered to monitor a system's supply voltage and provide an essential safeguard against undervoltage conditions that could lead to system failure or damage to electronic components.

Key Features:

  • Voltage Threshold Accuracy: The device boasts a high threshold accuracy which is critical for sensitive applications where precise voltage monitoring is paramount.
  • Low Quiescent Current: It has an exceptionally low quiescent current, making it suitable for battery-powered and energy-efficient applications.
  • Adjustable Delay Time: The TPS3851H18EDRBT allows for an adjustable delay time, providing designers with the flexibility to set the delay to match specific system requirements.
  • Manual Reset Input: A manual reset input is included, enabling a system reset to be triggered by external events or user interaction.
  • Power-On Reset Generator: The IC includes a power-on reset generator that ensures the system starts up in a known state every time.
  • Temperature Range: It operates over a wide temperature range, making it suitable for various industrial and automotive environments.

Applications:

The TPS3851H18EDRBT is ideal for a variety of applications where voltage monitoring is crucial. These include:

  • Industrial control systems
  • Automotive electronics
  • Portable and battery-powered devices
  • Computing and data storage systems
  • Telecommunication equipment

Package and Availability:

This voltage supervisor is offered in a small, 6-pin WSON package, referenced as the DSBT suffix, which is designed for space-constrained applications. The TPS3851H18EDRBT is part of Texas Instruments' extensive line of power management solutions, reflecting their commitment to innovation and reliability in electronic design.

Conclusion:

With its precision voltage monitoring and versatile features, the TPS3851H18EDRBT from Texas Instruments is an essential component for systems that require dependable power supervision. Whether it's for industrial, automotive, or portable applications, this IC helps maintain system stability and protects against power-related issues.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
MaxLinear Inc
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7061 $51.1830
75+ $1.3999 $104.9925
115+ $1.3562 $155.9630
155+ $1.3124 $203.4220
200+ $1.2687 $253.7400
265+ $1.1374 $301.4110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,215 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess