EN
  • EN
  • DE

TPS3840DL31DBVR

Part No TPS3840DL31DBVR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Supervisor Open Drain or Open Collector Channel SOT-23-5
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name TPS3840
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS3840DL31DBVRDKR, 296-TPS3840DL31DBVRCT, 296-TPS3840DL31DBVRTR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937277-TPS3840DL31DBVR
Ultra Librarian 3D Model Ultra Librarian TPS3840DL31DBVR CAD Model

Description

TPS3840DL31DBVR Voltage Supervisor from Texas Instruments

The TPS3840DL31DBVR is a highly precise voltage supervisor designed to monitor low-voltage core, I/O, and backup supplies. Manufactured by Texas Instruments, this component is part of their extensive line of power management integrated circuits. The TPS3840 family offers a versatile solution for system designers looking to enhance the reliability of their applications through voltage supervision.

Key Features

  • Voltage Threshold: The device has a fixed factory-programmed threshold of 3.1V, making it suitable for 3.3V supply monitoring with tight accuracy requirements.
  • Low Quiescent Current: It features an ultra-low quiescent current of 350 nA (typical), which is ideal for battery-powered and energy-efficient applications.
  • High Accuracy: With a threshold accuracy of ±1% over the temperature range of -40°C to +125°C, the TPS3840 ensures reliable operation even under varying environmental conditions.
  • Watchdog Timer: An integrated watchdog timer improves system reliability by monitoring the microcontroller or processor activity.
  • Reset Delay Time: The device offers an adjustable power-on reset delay time, which can be programmed by an external capacitor.
  • Supply Voltage Range: It operates over a wide supply voltage range of 1.5V to 6.5V, accommodating a variety of power rails.
  • Output Configuration: The open-drain active-low RESET output can interface directly with both push-pull and open-drain input types.
  • Small Form Factor: The TPS3840DL31DBVR is available in a compact 6-pin SOT-23 package, making it suitable for space-constrained applications.

Applications

The TPS3840DL31DBVR is versatile and can be used in a wide array of applications. It is particularly useful in:

  • Portable and battery-powered electronics
  • Industrial equipment
  • Automotive systems
  • Networking and telecommunication infrastructure
  • Medical devices

With its precision voltage monitoring and low power consumption, the TPS3840DL31DBVR is an excellent choice for designers who need a reliable voltage supervisor to protect their sensitive electronic systems.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1290 $50.8050
110+ $0.9264 $101.9040
170+ $0.8974 $152.5580
235+ $0.8685 $204.0975
300+ $0.8395 $251.8500
400+ $0.7527 $301.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,100 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess