EN
  • EN
  • DE

TPS3840DL28DBVR

Part No TPS3840DL28DBVR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Texas Instruments
Packaging Reel - TR
Type Power Supply Monitor
Number of Voltages Monitored 1
Voltage - Threshold 2.8V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 619ms Typical
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number TPS3840
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS3840DL28DBVRCT,296-TPS3840DL28DBVRTR,296-TPS3840DL28DBVRDKR
Standard Package 3,000
Win Source Part Number 1316466-TPS3840DL28DBVR
Ultra Librarian 3D Model Ultra Librarian TPS3840DL28DBVR CAD Model

Description

Product Overview: TPS3840DL28DBVR from Texas Instruments

The TPS3840DL28DBVR is a highly precise voltage supervisor designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is tailored for systems that require an accurate monitoring of the supply voltage to ensure reliable operation. The TPS3840 family is known for its low power consumption and small form factor, making it an ideal choice for portable and battery-powered applications.

Key Features

  • Voltage Threshold: The device features a fixed factory-programmed threshold voltage of 2.8V, allowing for direct monitoring of standard power rails without the need for external resistors.
  • Low Quiescent Current: With a typical quiescent current of just 350 nA, the TPS3840 is optimized for applications where power efficiency is crucial.
  • High Accuracy: It offers a high threshold accuracy of ±1%, ensuring precise voltage monitoring which is essential for sensitive electronic systems.
  • Reset Time Delay: The built-in programmable time delay provides flexibility, allowing designers to set the appropriate response time for their system's needs.
  • Operating Temperature Range: The device is operational over a wide temperature range from -40°C to +125°C, suitable for harsh environments.
  • Package: Housed in a compact 6-pin SOT-23 (DBV) package, the TPS3840DL28DBVR is designed for space-constrained applications.

Applications

The TPS3840DL28DBVR is versatile and can be used in various applications, including:

  • Portable and battery-powered devices
  • Microcontroller and processor voltage monitoring
  • Industrial equipment
  • Automotive electronics
  • Medical devices
  • Power supply monitoring

Quality and Reliability

As with all Texas Instruments products, the TPS3840DL28DBVR is built to meet high standards of quality and reliability. TI's commitment to excellence ensures that this voltage supervisor will provide consistent performance and contribute to the overall stability and longevity of the end-user's application.

Whether you are designing a sophisticated industrial system or a simple consumer electronic device, the TPS3840DL28DBVR offers a reliable solution for your voltage monitoring needs, combining accuracy, efficiency, and versatility in a tiny package.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
MaxLinear Inc
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8373 $50.2380
150+ $0.6871 $103.0650
230+ $0.6656 $153.0880
315+ $0.6441 $202.8915
405+ $0.6227 $252.1935
540+ $0.5582 $301.4280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess