EN
  • EN
  • DE

TPS3838J25DBVR

Part No TPS3838J25DBVR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC 2.25V NANOPWR MON SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 2.25V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 033895-TPS3838J25DBVR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPS3838J25DBVR CAD Model

Description

Product Overview: TPS3838J25DBVR from Texas Instruments

The TPS3838J25DBVR is a high-precision supply voltage supervisor designed by Texas Instruments to ensure reliable operation of microprocessors (µPs), microcontrollers (MCUs), and other voltage-sensitive digital systems. This device is particularly suitable for portable and battery-powered electronics due to its low power consumption and small form factor.

Key Features:

  • Voltage Threshold: The device monitors a fixed 2.5V threshold voltage, making it ideal for managing 2.5V power supplies.
  • High Accuracy: It offers a high threshold voltage accuracy of ±1.5%, ensuring precise monitoring and control of the power supply voltage.
  • Low Power Consumption: With a typical quiescent current of only 1.5 µA, the TPS3838J25DBVR is an energy-efficient solution that contributes to the extended battery life of portable devices.
  • Reset Time Delay: The built-in delay feature allows for a programmable time delay on the output signal, providing flexibility in system reset timing.
  • Supply Voltage Range: It operates over a wide supply voltage range from 1.1V to 5.5V, accommodating various application requirements.
  • Output Types: The device offers an active-low, push-pull RESET output, which can interface directly with other digital components without the need for external components.
  • Temperature Range: It is designed to operate over a broad temperature range from -40°C to +85°C, making it suitable for industrial applications.
  • Small Package: The TPS3838J25DBVR comes in a compact SOT-23-5 package, which is ideal for space-constrained applications.

Applications:

The TPS3838J25DBVR is versatile and can be used in a wide array of applications, such as:

  • Battery-powered equipment
  • Portable consumer electronics
  • Handheld devices
  • Wireless communication systems
  • Notebooks and PDAs
  • Industrial controls and robotics

This voltage supervisor from Texas Instruments is an essential component for systems that demand precise voltage monitoring to safeguard against undervoltage conditions, ensuring stable and reliable operation.

You May Also Be Interested in

Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0744 $52.9672
30+ $3.3431 $100.2930
47+ $3.2387 $152.2189
64+ $3.1342 $200.5888
83+ $3.0297 $251.4651
111+ $2.7163 $301.5093
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,800 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess