EN
  • EN
  • DE

TPS3837L30DBVT

Part No TPS3837L30DBVT
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description NANOPOWER SUPERVISORY CIRCUITS | IC 2.64V NANOPWR MON SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 100ms Minimum
Voltage - Threshold 2.64V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number TPS3837L30
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1272427-TPS3837L30DBVT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS3837L30DBVT CAD Model

Description

Product Overview: TPS3837L30DBVT

The TPS3837L30DBVT is a state-of-the-art supervisory circuit from Texas Instruments, designed to provide precision voltage monitoring and power-on reset control for advanced electronic systems. This compact, high-performance device is specifically tailored to maintain the reliability and stability of microprocessors, microcontrollers, and other voltage-sensitive components by monitoring their supply voltages.

Key Features

  • Voltage Supervision: The TPS3837L30DBVT offers a fixed-sense threshold voltage of 3.0V, making it ideal for 3.3V powered systems, ensuring they operate within their designated voltage ranges.
  • Low Power Consumption: With a very low quiescent current of typically 1.5 µA, this device is optimized for battery-powered and low-power applications, helping to extend battery life and reduce overall power usage.
  • Reset Output: It provides an active-low reset output, which remains asserted for a minimum of 200ms after the monitored voltage level has risen above the threshold, ensuring a proper system reset and start-up sequence.
  • High Accuracy: The voltage threshold accuracy is maintained at ±2%, which is crucial for systems requiring precise voltage monitoring to avoid improper operation or damage.
  • Temperature Range: The device is operational over a wide temperature range from -40°C to +85°C, suitable for industrial and automotive environments.
  • Small Form Factor: Packaged in a compact SOT-23-5, the TPS3837L30DBVT is designed for space-constrained applications.

Applications

The TPS3837L30DBVT is versatile and can be used in a variety of applications, including:

  • Portable Electronics
  • Wireless Communication Systems
  • PDAs and Personal Computers
  • Industrial Controls
  • Embedded Systems

With its precision monitoring and low power consumption, the TPS3837L30DBVT from Texas Instruments is an essential component for ensuring the stability and reliability of modern electronic systems. Its robust design and ease of integration make it a go-to choice for engineers and designers looking to enhance system integrity through effective power management.

You May Also Be Interested in

SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9681 $50.4577
42+ $2.4353 $102.2826
64+ $2.3592 $150.9888
88+ $2.2831 $200.9128
114+ $2.2070 $251.5980
152+ $1.9787 $300.7624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,750 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess