EN
  • EN
  • DE

TPS3836J25MDBVTEP

Part No TPS3836J25MDBVTEP
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC LP SUPERVISOR CIRCUIT SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 5 ms Minimum
Voltage - Threshold 2.25V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1111784-TPS3836J25MDBVTEP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3836J25MDBVTEP CAD Model

Description

Product Overview: TPS3836J25MDBVTEP from Texas Instruments

The TPS3836J25MDBVTEP is a state-of-the-art supervisory circuit designed and manufactured by Texas Instruments, tailored specifically for mission-critical applications that demand high reliability and precision. This device is part of TI's Enhanced Product (EP) portfolio, which means it has been optimized for use in defense, aerospace, and other applications requiring stringent quality and enhanced performance standards.

Key Features

  • Voltage Monitoring Precision: The TPS3836J25MDBVTEP offers a precise 2.5V threshold that ensures accurate monitoring of the supply voltage, making it ideal for systems that cannot tolerate voltage deviations.
  • Low Power Consumption: With a very low typical supply current of 9 μA, this supervisory circuit contributes to the overall energy efficiency of the system, extending battery life in portable applications.
  • Reset Time Delay: The device features a programmable time delay for the reset signal, providing flexibility and improved system reliability through controlled sequencing.
  • Manual Reset: An additional manual reset input allows for system resets to be initiated as needed, offering an extra layer of control.
  • Temperature Range: The TPS3836J25MDBVTEP is designed to operate over a wide temperature range, from -55°C to 125°C, accommodating extreme environmental conditions.
  • Small Form Factor: Packaged in a small SOT-23-5, the device saves valuable board space, which is crucial for compact and integrated designs.

Applications

The TPS3836J25MDBVTEP is ideally suited for a variety of critical applications, including:

  • Satellite and space systems
  • Military and defense electronics
  • Avionics and aircraft systems
  • Medical equipment
  • Industrial controls
  • High-reliability consumer electronics

This supervisory circuit ensures that systems remain operational and safe by providing essential monitoring and control functions. Its robust design and manufacturing process align with the high-demand specifications of Enhanced Product (EP) standards, making the TPS3836J25MDBVTEP a reliable choice for safeguarding critical electronic systems.

You May Also Be Interested in

Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7890 $53.9450
12+ $8.8525 $106.2300
18+ $8.5759 $154.3662
25+ $8.2992 $207.4800
32+ $8.0226 $256.7232
42+ $7.1927 $302.0934
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess