EN
  • EN
  • DE

TPS3825-33QDBVR

Part No TPS3825-33QDBVR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707806-TPS3825-33QDBVR
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS3825-33QDBVR CAD Model

Description

Product Overview: TPS3825-33QDBVR from Texas Instruments

The TPS3825-33QDBVR is a highly reliable supervisor circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit (IC) is specifically crafted to monitor power supply and system voltages, ensuring that electronic devices operate within safe parameters. It is an essential component for systems that require a high degree of reliability and precision.

Key Features and Benefits

  • Voltage Monitoring: The TPS3825-33QDBVR supervises a fixed voltage threshold of 3.3V, which is crucial for systems operating at this common supply voltage. It provides a precise and stable monitoring solution that helps prevent damage due to abnormal voltage levels.
  • Power-On Reset (POR) Generator: This device includes a built-in POR generator that ensures the system microcontroller or processor boots up in a known state, enhancing system reliability upon power-up.
  • Manual Reset Input: An additional manual reset input allows for an external signal to initiate a system reset, offering flexibility and control for various applications.
  • Low Supply Current: With a low supply current draw, the TPS3825-33QDBVR is energy-efficient, making it suitable for battery-powered and portable applications where power conservation is critical.
  • Watchdog Timer: The integrated watchdog timer ensures that the system operates correctly by monitoring software activity. If the software becomes unresponsive, the watchdog timer can reset the system, thus preventing software lock-up.
  • Temperature Range: The device operates over a wide temperature range, making it suitable for industrial applications that may be exposed to harsh environmental conditions.
  • Small Form Factor: Packaged in a compact SOT-23-5 package, the TPS3825-33QDBVR is ideal for space-constrained applications.

Applications

The TPS3825-33QDBVR is versatile and can be used in a variety of applications, including:

  • Microprocessor, microcontroller, or FPGA systems
  • Portable and battery-powered devices
  • Networking equipment such as routers and switches
  • Industrial controls and automation systems
  • Consumer electronics

With its robust feature set, the TPS3825-33QDBVR from Texas Instruments is a top choice for designers looking to incorporate a reliable power supply supervisor into their electronic systems. Its ability to maintain system integrity and prevent failures due to voltage anomalies makes it an invaluable component in any critical application.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5008 $54.0096
28+ $3.6929 $103.4012
42+ $3.5775 $150.2550
58+ $3.4621 $200.8018
75+ $3.3467 $251.0025
100+ $3.0005 $300.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,700 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess