EN
  • EN
  • DE

TPS3823-33QDBVRQ1

Part No TPS3823-33QDBVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISORY CIRCUIT SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 120 ms Minimum
Voltage - Threshold 2.93V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 033878-TPS3823-33QDBVRQ1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS3823-33QDBVRQ1 CAD Model

Description

Product Overview: TPS3823-33QDBVRQ1 from Texas Instruments

The TPS3823-33QDBVRQ1 is a highly reliable, automotive-grade supervisor circuit designed and manufactured by Texas Instruments. It is specifically engineered to monitor microprocessor (µP) systems, providing crucial management of power supply and system health. This robust device ensures that the µP is reset to a known state during power-up, power-down, or brown-out conditions.

With a nominal voltage of 3.3V, the TPS3823-33QDBVRQ1 is optimized for use in a wide range of automotive applications that require strict adherence to industry standards for performance and reliability. Its features include a manual reset input, allowing for a system reset to be initiated by an external event or user interaction. This is particularly useful in safety-critical automotive systems where manual intervention is necessary.

The device offers a programmable time delay, which provides designers with the flexibility to set the reset activation period according to specific system requirements. This delay ensures that the system has adequate time to stabilize before normal operation commences. The TPS3823-33QDBVRQ1 also includes a watchdog timer, which serves as an independent system monitor. It helps to detect and recover from system malfunctions that could otherwise lead to system failure or unsafe states.

The TPS3823-33QDBVRQ1 is housed in a compact SOT-23-5 package, making it suitable for space-constrained applications. Its small footprint, combined with the low quiescent current, ensures minimal impact on the overall power budget of the system. The device's operating temperature range of -40°C to +125°C allows it to perform reliably under the extreme conditions often encountered in automotive environments.

Texas Instruments' commitment to quality is reflected in the TPS3823-33QDBVRQ1's compliance with automotive industry standards, including qualification in accordance with AEC-Q100. This makes the TPS3823-33QDBVRQ1 an ideal choice for automotive engineers looking for a voltage supervisor that offers both precision and durability in critical applications.

Overall, the TPS3823-33QDBVRQ1 is a testament to Texas Instruments' expertise in creating components that enhance the safety, efficiency, and reliability of automotive electronics.

You May Also Be Interested in

Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2436 $55.9620
100+ $1.0204 $102.0400
155+ $0.9885 $153.2175
210+ $0.9566 $200.8860
275+ $0.9247 $254.2925
365+ $0.8291 $302.6215
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,084 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess