EN
  • EN
  • DE

TPS3808G30QDBVRQ1

Part No TPS3808G30QDBVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC PROG-DELAY SUPERVISOR SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold 2.79V
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1111721-TPS3808G30QDBVRQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3808G30QDBVRQ1 CAD Model

Description

Overview of TPS3808G30QDBVRQ1

The TPS3808G30QDBVRQ1 is a high-precision programmable delay supervisory circuit from Texas Instruments, designed to provide reliable monitoring of voltage supply levels in electronic systems. This device is particularly suitable for automotive and industrial applications where maintaining the correct voltage is critical for system functionality and safety.

Key Features

  • Programmable Delay: It offers a programmable time delay feature, allowing designers to set the delay for the voltage supervisor to match specific system requirements.
  • Voltage Supervision: With a fixed-sense threshold voltage of 3.0V, it ensures accurate monitoring and supervision of the power supply to prevent damage due to undervoltage conditions.
  • Low Quiescent Current: The device boasts a low quiescent current, making it an energy-efficient choice for battery-powered applications.
  • Manual Reset: A manual reset input provides a simple method for triggering a system reset, enhancing the control over system operations.
  • Watchdog Timer: The integrated watchdog timer enhances system reliability by monitoring system operation and initiating a reset if a fault condition is detected.

Applications

The TPS3808G30QDBVRQ1 is ideal for use in various applications that require precise voltage monitoring and control, such as:

  • Automotive systems
  • Industrial equipment
  • Portable and battery-powered devices
  • Microprocessor/microcontroller systems
  • Power management systems

Package and Quality

This supervisory circuit is available in a small 6-pin SOT-23 package, making it suitable for space-constrained applications. The device is also qualified for automotive applications, adhering to the stringent quality standards required in the automotive industry, including being part of the Texas Instruments Q1 series of automotive products.

Conclusion

The TPS3808G30QDBVRQ1 from Texas Instruments is a versatile and reliable solution for system voltage supervision. Its programmable delay, low power consumption, and additional features such as the manual reset and watchdog timer make it a highly adaptable component for a wide range of applications where voltage integrity is paramount.

You May Also Be Interested in

SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3411 $50.1165
37+ $2.7414 $101.4318
57+ $2.6557 $151.3749
78+ $2.5701 $200.4678
101+ $2.4844 $250.9244
135+ $2.2274 $300.6990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,510 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess