EN
  • EN
  • DE
  • IT

TPS3808G25DBVRG4

Part No TPS3808G25DBVRG4
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description Low Quiescent Current, Programmable-Delay Supervisory Circuit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold 2.33V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 1272402-TPS3808G25DBVRG4
Manufacturer Homepage www.ti.com
Family Name TPS3808
Introduction Date September 01, 2004
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3808G25DBVRG4 CAD Model

Description

Overview of TPS3808G25DBVRG4

The TPS3808G25DBVRG4 is a high-precision programmable delay supervisory circuit manufactured by Texas Instruments. Designed to monitor system voltages, this integrated circuit (IC) is crucial for ensuring the reliable operation of microprocessors, microcontrollers, and other voltage-sensitive devices.

Key Features

  • Voltage Monitoring: The TPS3808G25DBVRG4 is capable of monitoring a fixed voltage threshold of 2.5V, making it suitable for a variety of applications where precise voltage supervision is required.
  • Programmable Delay: Users can set the delay time before the reset signal is asserted, providing flexibility for different system requirements. This allows for customized timing adjustments to accommodate various boot sequences and stabilization periods.
  • Low Power Consumption: With a quiescent current of just 6.5 µA, this device is optimized for low-power operations, making it ideal for battery-powered and energy-efficient systems.
  • Manual Reset: The inclusion of a manual reset input allows for an external trigger to initiate a system reset, providing additional control to the user.
  • Wide Operating Temperature Range: The device operates over a broad temperature range of -40°C to 125°C, ensuring reliability and performance under various environmental conditions.

Applications

The TPS3808G25DBVRG4 is suitable for a wide array of applications, including:

  • Portable and battery-powered equipment
  • Wireless infrastructure
  • Industrial systems
  • Medical devices
  • Automotive electronics

Package and Quality

This supervisory circuit is offered in a compact 6-pin SOT-23 package, which is both space-efficient and suitable for automated assembly processes. Texas Instruments ensures high-quality standards, and the TPS3808G25DBVRG4 is designed to meet stringent industry requirements, providing a reliable solution for voltage monitoring and system protection.

With its precision voltage monitoring and programmable delay options, the TPS3808G25DBVRG4 from Texas Instruments stands out as a versatile component for enhancing system reliability across a multitude of electronic applications.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3035 $52.1400
85+ $1.2210 $103.7850
130+ $1.1798 $153.3740
185+ $1.0973 $203.0005
240+ $1.0560 $253.4400
300+ $1.0148 $304.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess