EN
  • EN
  • DE

TPS3803G15QDCKRQ1

Part No TPS3803G15QDCKRQ1
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC VOLT DET ADJ/1.5V SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 5 μs Typical Propagation Delay
Voltage - Threshold 1.4V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 1111692-TPS3803G15QDCKRQ1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPS3803G15QDCKRQ1 CAD Model

Description

Product Overview: TPS3803G15QDCKRQ1 - Texas Instruments

The TPS3803G15QDCKRQ1 is a highly reliable, precision voltage detector designed and manufactured by Texas Instruments, tailored specifically for the automotive industry. This device is part of the TPS3803 family and is crafted to monitor over-voltage and under-voltage conditions, ensuring that your automotive electronics operate within safe voltage thresholds.

Key Features

  • Voltage Threshold Accuracy: The TPS3803G15QDCKRQ1 boasts a high accuracy level for voltage threshold detection, providing reliable monitoring to safeguard your system.
  • Low Quiescent Current: With a low current consumption, this voltage detector is ideal for battery-operated and energy-efficient applications, ensuring minimal impact on the system's power reserves.
  • Programmable Delay Time: The device features an adjustable delay time, allowing designers to set the appropriate response interval for voltage monitoring, which can be crucial in avoiding false triggering due to transient conditions.
  • Open Drain Output: The open-drain output configuration provides flexibility in interfacing with other components and systems, making it easier to integrate into a variety of automotive designs.
  • Temperature Range: It operates over a wide temperature range, making it suitable for the harsh environments typically encountered in automotive applications.
  • Automotive Qualification: This device is qualified for automotive applications, complying with the stringent requirements of the industry for reliability and performance.

Applications

The TPS3803G15QDCKRQ1 is primarily used in automotive systems but is also versatile enough for other applications that require precise voltage monitoring. It is commonly found in:

  • ECU (Engine Control Units)
  • Infotainment Systems
  • Powertrain Systems
  • Body Control Modules

Package and Availability

Encased in a compact, 5-pin SC-70 package, the TPS3803G15QDCKRQ1 is designed for space-constrained applications. Its small footprint and surface-mount design facilitate easy integration into PCB designs. Texas Instruments ensures availability and support for this component, providing technical documentation and application assistance to designers and engineers.

With its precise voltage monitoring capabilities, low power consumption, and robust design, the TPS3803G15QDCKRQ1 is an excellent choice for ensuring the reliability and safety of automotive electronics.

You May Also Be Interested in

Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5639 $50.7510
220+ $0.4627 $101.7940
335+ $0.4483 $150.1805
465+ $0.4338 $201.7170
600+ $0.4194 $251.6400
800+ $0.3760 $300.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,287 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess