EN
  • EN
  • DE

TJA1028T/3V3/20/1J

Part No TJA1028T/3V3/20/1J
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8SO / 1/1 Transceiver Half LINbus 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr NXP USA Inc.
Package Tape & Reel
Type Transceiver
Protocol LINbus
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 200 mV
Voltage - Supply 3.3V
Temperature Range - Operating -40°C ~ 150°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number TJA1028
Other Names 935302711118,TJA1028T 3V3 20 1J,568-15184-1,TJA1028T/3V3/20/1J,568-15184-2,568-15184-6
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261582-TJA1028T/3V3/20/1J
Ultra Librarian 3D Model Ultra Librarian TJA1028T/3V3/20/1J CAD Model

Description

The NXP TJA1028T/3V3/20/1J is a robust LIN transceiver that combines a LIN 2.2A/SAE J2602 transceiver with a voltage regulator. Designed by NXP Semiconductors, a leader in automotive communication solutions, this integrated device is geared towards providing a reliable interface between the LIN master/slave protocol controller and the physical bus in automotive and industrial applications.

Key Features:

  • Integrated Voltage Regulator: The device includes a 3.3V voltage regulator with a 70 mA output, enabling it to power external components, including the host microcontroller.
  • High Robustness: Engineered to withstand the harsh conditions of the automotive environment, it features excellent Electrostatic Discharge (ESD) protection and is designed to handle the transients encountered in a vehicle's electrical system.
  • Low Power Mode: The TJA1028T/3V3/20/1J supports a low-power mode that significantly reduces the current consumption when the LIN bus is inactive, contributing to overall power efficiency.
  • Wake-up Functionality: It includes wake-up capabilities via the LIN bus or a dedicated wake-up pin, ensuring that the network can be activated on demand.
  • Compatibility: Fully compatible with LIN 2.2A, LIN 2.1, LIN 2.0, and SAE J2602, the transceiver can be used in a broad range of LIN applications.

Applications:

The TJA1028T/3V3/20/1J is ideal for a variety of applications within the automotive sector, including but not limited to:

  • Body Control Modules
  • Climate Control
  • Seat Control
  • Intelligent Sensors
  • Window Lift and Mirror Adjustment Systems

Package and Quality:

Encased in a small SO8 package, the TJA1028T/3V3/20/1J is designed to meet the space constraints of modern automotive designs. It is manufactured under NXP's high-quality standards, ensuring reliability and performance consistency for automotive-grade applications.

With its integrated features and robust design, the NXP TJA1028T/3V3/20/1J LIN transceiver is an excellent choice for designers looking to streamline their LIN networking needs with a compact, efficient, and reliable solution.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1471 $51.5304
57+ $1.7618 $100.4226
88+ $1.7067 $150.1896
122+ $1.6517 $201.5074
157+ $1.5966 $250.6662
210+ $1.4314 $300.5940
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess