EN
  • EN
  • DE

TPS3803-01QDCKREP

Part No TPS3803-01QDCKREP
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC VOLT DET ADJ/1.5V SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 5 μs Typical Propagation Delay
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 1111689-TPS3803-01QDCKREP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3803-01QDCKREP CAD Model

Description

TPS3803-01QDCKREP - Texas Instruments

The TPS3803-01QDCKREP is a highly reliable, low-power supervisory circuit designed by Texas Instruments to monitor power supply and system voltages. This component is part of Texas Instruments' product enhancements for rugged environments (EP) series, which are known for their robustness and suitability for use in demanding applications where extended temperature ranges and higher reliability are required.

With a precision voltage detector, the TPS3803-01QDCKREP ensures that systems operate within their specified voltage levels. It is capable of monitoring a single system supply voltage of 1.5V, 1.8V, 2.5V, 3V, 3.3V, or 5V. The device features a fixed-sense threshold voltage that has been preset by internal resistors, which simplifies the design process by removing the need for external components.

The supervisory circuit provides a reset signal to the host processor when the monitored supply voltage drops below the threshold, helping to prevent system malfunction. The reset output remains low until the supply voltage returns to a safe level and a built-in timer stabilizes the system. This reset delay feature allows the system to recover before normal operation resumes, ensuring a reliable startup.

The TPS3803-01QDCKREP comes in a compact, 5-pin SC-70 package, which is ideal for space-constrained applications. Its low power consumption makes it an excellent choice for portable and battery-operated devices. The device is characterized for operation over a temperature range of –40°C to 125°C, serving a wide array of industrial and commercial applications.

Key features of the TPS3803-01QDCKREP include:

  • Precision supply voltage supervision
  • Low supply current of 9 µA (typical)
  • Programmable reset delay time
  • Manual reset input
  • Supply voltage range from 1.5V to 5V
  • SC-70 package suitable for small form factors
  • Extended temperature range for rugged environments

Overall, the TPS3803-01QDCKREP is an essential component for systems that require accurate voltage monitoring and reliable operation under varying conditions, making it a trusted choice for engineers and designers in the electronics industry.

You May Also Be Interested in

ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
MaxLinear Inc
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3489 $52.1868
29+ $3.5683 $103.4807
44+ $3.4568 $152.0992
60+ $3.3453 $200.7180
78+ $3.2338 $252.2364
104+ $2.8993 $301.5272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,818 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess