EN
  • EN
  • DE

TPS3801K33DCK

Part No TPS3801K33DCK
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description ULTRA-SMALL SUPPLY VOLTAGE SUPERVISORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1272393-TPS3801K33DCK
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Fibre Optics, Communications & Networking, Sensing & Instrumentation, Automation & Process Control, Lighting
Ultra Librarian 3D Model Ultra Librarian TPS3801K33DCK CAD Model

Description

TPS3801K33DCK Voltage Detector from Texas Instruments

The TPS3801K33DCK is a high-accuracy, low-power voltage detector designed and manufactured by Texas Instruments (TI). This device is part of TI's extensive family of supervisory circuits that provide microprocessor monitoring, power-on reset control, and battery-life optimization. It is specifically engineered to monitor a single system supply voltage and assert a reset signal whenever this voltage drops below a predetermined threshold.

The TPS3801K33DCK operates over a wide voltage range, making it suitable for a variety of applications, including portable electronics, industrial control systems, and automotive electronics. Its fixed-sense threshold voltage is set at 3.3V, which is a common voltage level for digital circuits, ensuring compatibility with a broad range of microcontrollers and digital ICs.

This device comes in a compact, 5-pin SC-70 package, which is ideal for space-constrained applications. Despite its small size, the TPS3801K33DCK does not compromise on performance, offering a low quiescent current of typically 9 µA, which is beneficial for battery-powered devices where power conservation is critical.

Key features of the TPS3801K33DCK include a high threshold accuracy of ±2%, which ensures reliable operation even under varying conditions, and a built-in hysteresis to prevent false triggering due to noise or transient voltage fluctuations. Additionally, the device boasts a fast response time, providing swift system protection in the event of a voltage drop.

For ease of integration, the TPS3801K33DCK includes an open-drain output that can be connected to a variety of logic levels, and it is fully specified over the extended temperature range of –40°C to +85°C. The device's robust design also ensures that it is resistant to electrostatic discharge (ESD) events.

In summary, the TPS3801K33DCK from Texas Instruments is a reliable and efficient solution for voltage monitoring and system reset functions. Its precision, low power consumption, and compact footprint make it an excellent choice for designers looking to enhance system reliability without sacrificing performance or space.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $69.2099
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Samsung
Need more? Email Us
IXYS
Lowest to $7.8205
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Nordic Semiconductors
Need more? Email Us
Tyco Electronics
Lowest to $1.1071
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4716 $51.8760
230+ $0.4418 $101.6140
355+ $0.4269 $151.5495
505+ $0.3970 $200.4850
655+ $0.3821 $250.2755
820+ $0.3672 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess