EN
  • EN
  • DE

TPS3780AQDBVRQ1

Part No TPS3780AQDBVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 2 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 2 Channel SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Texas Instruments
Packaging Reel - TR
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Voltage - Threshold Adjustable/Selectable
Output Open Drain or Open Collector
Reset Active Low
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number TPS3780
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-45148-2,296-45148-1,2156-TPS3780AQDBVRQ1,296-45148-6,TPS3780AQDBVRQ1-ND,-296-45148-1-ND,TEXTISTPS3780AQDBVRQ1
Standard Package 3,000
Win Source Part Number 1320520-TPS3780AQDBVRQ1
Ultra Librarian 3D Model Ultra Librarian TPS3780AQDBVRQ1 CAD Model

Description

Product Overview: TPS3780AQDBVRQ1 from Texas Instruments

The TPS3780AQDBVRQ1 is a high-precision, dual-channel voltage detector designed by Texas Instruments specifically for automotive and industrial applications. This advanced supervisory circuit monitors two system voltages simultaneously, ensuring that both are within the predetermined thresholds, which is crucial for maintaining system reliability and safety.

Key Features:

  • Dual-Channel Monitoring: The TPS3780AQDBVRQ1 can supervise two voltages, which is ideal for systems that require multiple voltage rails to be monitored for undervoltage and overvoltage conditions.
  • Adjustable Thresholds: It offers the flexibility to set voltage thresholds as per the specific needs of the application, allowing for a tailored monitoring solution.
  • Low Quiescent Current: With a low quiescent current, this device is highly energy-efficient, making it suitable for power-sensitive applications.
  • High Accuracy: The device provides high threshold accuracy, which ensures precise voltage monitoring and contributes to the overall reliability of the system it is integrated into.
  • Wide Operating Temperature Range: It is designed to operate over a wide temperature range, making it suitable for harsh automotive and industrial environments.
  • Robust Packaging: The TPS3780AQDBVRQ1 is available in a small, leaded SOT-23 package that is designed for space-constrained applications.

Applications:

The TPS3780AQDBVRQ1 is ideal for a variety of applications within the automotive sector, such as engine control units (ECUs), infotainment systems, and advanced driver assistance systems (ADAS). It is also well-suited for industrial applications, including factory automation, power management systems, and other applications that require precise voltage supervision.

Quality and Reliability:

As a product designed for automotive applications, the TPS3780AQDBVRQ1 meets the stringent quality and reliability standards required in the industry. It is qualified for automotive applications, ensuring that it can withstand the rigors of the automotive environment.

In summary, the TPS3780AQDBVRQ1 from Texas Instruments is a versatile and reliable solution for voltage monitoring in critical automotive and industrial systems, offering precision, efficiency, and durability.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9699 $50.4883
42+ $2.4368 $102.3456
64+ $2.3607 $151.0848
88+ $2.2845 $201.0360
114+ $2.2084 $251.7576
152+ $1.9799 $300.9448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess