EN
  • EN
  • DE

TPS3760A012DYYR

Part No TPS3760A012DYYR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description 65-V OVERVOLTAGE OR UNDERVOLTAGE / Supervisor Open Drain or Open Collector 1 Channel 14-SOT-23-THIN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Texas Instruments
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 0.8V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100µs Maximum
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package SOT-23-14 Thin, SOT-23 Variant
Supplier Device Package 14-SOT-23-THIN
Base Product Number TPS3760
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS3760A012DYYRDKR,296-TPS3760A012DYYRTR,296-TPS3760A012DYYRCT
Standard Package 3,000
Win Source Part Number 1319974-TPS3760A012DYYR
Ultra Librarian 3D Model Ultra Librarian TPS3760A012DYYR CAD Model

Description

The TPS3760A012DYYR is a sophisticated integrated circuit produced by Texas Instruments, renowned for their innovation in the semiconductor industry. This device is a part of the TPS3760 family of voltage detectors and supervisors, designed to provide precise monitoring of system voltages in a wide range of electronic applications.

Key Features:

  • Voltage Threshold Accuracy: The TPS3760A012DYYR boasts a high-accuracy threshold voltage, ensuring reliable operation and monitoring of system voltages.
  • Low Quiescent Current: With its low power consumption, it is ideal for battery-powered and energy-sensitive applications, helping to extend the operational life of the product it is used in.
  • Adjustable Time Delay: This device offers an adjustable time delay feature, providing designers with the flexibility to set the delay period according to the specific needs of their system.
  • Open-Drain Output: The open-drain output configuration allows for easy interfacing with other components and systems, providing a versatile solution for voltage monitoring tasks.

Applications:

The TPS3760A012DYYR is suitable for a variety of applications, including:

  • Power supply monitoring
  • System reset circuits
  • Battery-powered equipment
  • Microprocessor/microcontroller supervision
  • Portable and wearable devices

Product Specifications:

Parameter Value
Package Type 6-SON (1.45x1.00)
Operating Temperature -40°C to +125°C
Threshold Voltage Typically 1.2V
Output Type Open Drain

Overall, the TPS3760A012DYYR from Texas Instruments is a reliable and versatile voltage detector that offers precision, low power consumption, and flexible integration options for advanced electronic systems.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5774 $55.2090
80+ $1.2942 $103.5360
120+ $1.2538 $150.4560
165+ $1.2134 $200.2110
215+ $1.1729 $252.1735
290+ $1.0516 $304.9640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess