EN
  • EN
  • DE

TPS3707-30DGNRG4

Part No TPS3707-30DGNRG4
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description PROCESSOR SUPERVISORY CIRCUITS WITH POWER-FAIL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1272384-TPS3707-30DGNRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS3707-30DGNRG4 CAD Model

Description

Product Overview: TPS3707-30DGNRG4

The TPS3707-30DGNRG4 is a high-precision supply voltage supervisor designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is engineered to monitor and protect systems by asserting a reset signal whenever the Vcc supply voltage drops below a predefined threshold. It is particularly suitable for a wide range of applications, including microcontroller reset control, system power-on reset, and power failure warning systems.

Key Features

  • Supply Voltage Supervision: The TPS3707-30DGNRG4 provides accurate monitoring of the system supply voltage, ensuring reliable operation and protection for sensitive electronic components.
  • Adjustable Reset Threshold: Users can set the voltage threshold according to the specific needs of their application, providing flexibility and precision in system design.
  • Low Power Consumption: With its low quiescent current, this device is an excellent choice for battery-powered and energy-efficient systems.
  • Wide Operating Temperature Range: The device operates effectively over a broad temperature range, making it suitable for industrial and automotive environments.
  • Multiple Reset Time Delay Options: The TPS3707-30DGNRG4 offers programmable delay times for the reset signal, allowing designers to tailor the reset timing to the system's requirements.

Package and Quality

The TPS3707-30DGNRG4 comes in a compact 8-pin MSOP (DGN) package, which is ideal for space-constrained applications. It is designed to meet the rigorous standards set by Texas Instruments, ensuring high reliability and performance. The device is also RoHS compliant, adhering to environmental standards regarding the restriction of hazardous substances.

Applications

With its versatile features, the TPS3707-30DGNRG4 is an excellent choice for various applications, including:

  • Portable and battery-powered electronics
  • Automotive systems
  • Industrial controls
  • Computing platforms
  • Networking equipment

Overall, the TPS3707-30DGNRG4 from Texas Instruments represents a robust solution for supply voltage supervision, offering design engineers a reliable, flexible, and efficient component for safeguarding their electronic systems.

You May Also Be Interested in

Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6937 $51.1803
46+ $2.2103 $101.6738
71+ $2.1412 $152.0252
97+ $2.0721 $200.9937
125+ $2.0031 $250.3875
168+ $1.7958 $301.6944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess