EN
  • EN
  • DE

TPS3705-30DGN

Part No TPS3705-30DGN
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC 2.63V SUPERVISORY CIRC 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.63V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP-PowerPad
Win Source Part Number 140757-TPS3705-30DGN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS3705-30DGN CAD Model

Description

Product Overview: TPS3705-30DGN from Texas Instruments

The TPS3705-30DGN is a high-precision supply voltage supervisor designed by Texas Instruments to provide reliable monitoring of power supplies. This integrated circuit (IC) is engineered to ensure that digital systems operate correctly by monitoring their supply voltages. It is a crucial component for applications that demand a high level of operational stability and accuracy, such as industrial controls, portable electronics, and computing systems.

Key Features

  • Supply Voltage Range: The TPS3705-30DGN is versatile, with a wide supply voltage range, making it suitable for monitoring 3V, 3.3V, and 5V supply voltages.
  • Accuracy: It offers a high threshold accuracy of ±1.5% at room temperature and ±2.5% over the full temperature range, which is critical for systems that cannot tolerate voltage deviations.
  • Reset Time Delay: The device includes an adjustable time delay feature, which helps prevent false triggering due to transient voltage dips.
  • Low Power Consumption: With a quiescent current of only 6.5 µA, the TPS3705-30DGN is an energy-efficient choice for battery-powered applications.
  • Output: It provides an open-drain RESET output, which remains asserted for a minimum of 20 ms after VDD has risen above the threshold voltage, ensuring system stability.

Package and Temperature Range

  • The TPS3705-30DGN comes in an 8-pin MSOP (DGN) package, which is compact and suitable for space-constrained applications.
  • It operates over an extended industrial temperature range of -40°C to +85°C, making it reliable for use in harsh environments.

Applications

The TPS3705-30DGN is ideal for a wide range of applications, including:

  • Microprocessor, microcontroller, or FPGA power monitoring
  • Portable and battery-powered equipment
  • Intelligent instruments and smart sensors
  • Industrial and home automation systems
  • Networking and telecommunications equipment

In conclusion, the TPS3705-30DGN from Texas Instruments is a robust, high-precision voltage supervisor that provides essential protective features for sensitive electronic systems. Its accuracy, low power consumption, and flexible design make it an indispensable component for maintaining system integrity across various applications.

You May Also Be Interested in

Texas Instruments
IC POWER
Lowest to $0.7015
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1622 $50.5952
39+ $2.5946 $101.1894
60+ $2.5135 $150.8100
83+ $2.4324 $201.8892
107+ $2.3514 $251.5998
143+ $2.1081 $301.4583
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess