EN
  • EN
  • DE

TPS3703A7330DSERQ1

Part No TPS3703A7330DSERQ1
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 6WSON  /  Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 3.3V
Output Open Drain or Open Collector
Reset Active Low
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 6-WFDFN
Supplier Device Package 6-WSON (1.5x1.5)
Base Product Number TPS3703
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS3703A7330DSERQ1DKR,296-TPS3703A7330DSERQ1TR,296-TPS3703A7330DSERQ1CT
Standard Package 3,000
Win Source Part Number 971056-TPS3703A7330DSERQ1
Ultra Librarian 3D Model Ultra Librarian TPS3703A7330DSERQ1 CAD Model

Description

The TPS3703A7330DSERQ1 is a state-of-the-art voltage detector designed by Texas Instruments, tailored for automotive and industrial applications where precision and reliability are paramount. This device is engineered to monitor undervoltage and overvoltage conditions, ensuring the protection of critical system components.

With a focus on high accuracy, the TPS3703A7330DSERQ1 boasts a threshold accuracy of ±0.5% over the full temperature range, which is crucial for systems that require consistent performance under varying conditions. This high level of precision enables systems to operate closer to their supply limits, enhancing overall efficiency.

One of the key features of this voltage detector is its wide supply voltage range, from 1.8 V to 18 V, which allows for versatile use in a broad array of circuit configurations. Additionally, the TPS3703A7330DSERQ1 offers a low quiescent current, making it an ideal choice for power-sensitive applications.

Texas Instruments has equipped the TPS3703A7330DSERQ1 with a highly reliable watchdog timer, which serves as an independent system monitor. This watchdog timer helps to prevent system failures by resetting the processor if the software becomes unresponsive, thus enhancing the overall safety and robustness of the application.

The device also includes a manual reset input, which provides an additional layer of control. This input can be triggered by an external source to initiate a system reset, allowing for greater flexibility in system design and troubleshooting.

Packaged in a small, surface-mount, SOT-6 package, the TPS3703A7330DSERQ1 is designed for compact spaces, without compromising on functionality. It is also qualified for automotive applications, complying with the AEC-Q100 standards, which test for stress resistance, ensuring reliability in harsh environments.

In summary, the TPS3703A7330DSERQ1 from Texas Instruments is a versatile, high-accuracy voltage detector that offers robust protection features, making it a top choice for automotive and industrial systems that demand the highest levels of performance and reliability.

You May Also Be Interested in

Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3858 $55.4320
90+ $1.1370 $102.3300
140+ $1.1015 $154.2100
190+ $1.0660 $202.5400
245+ $1.0304 $252.4480
325+ $0.9239 $300.2675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess