EN
  • EN
  • DE

TPS3703A7250DSERQ1

Part No TPS3703A7250DSERQ1
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC POWER / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Texas Instruments
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 2.5V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 6-WFDFN
Supplier Device Package 6-WSON (1.5x1.5)
Base Product Number TPS3703
RoHS Status ROHS3 Compliant
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS3703A7250DSERQ1TR
Standard Package 3,000
Win Source Part Number 1321838-TPS3703A7250DSERQ1
Ultra Librarian 3D Model Ultra Librarian TPS3703A7250DSERQ1 CAD Model

Description

Product Overview: TPS3703A7250DSERQ1

The TPS3703A7250DSERQ1 is a high-precision, low-power supply voltage supervisor, designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is specifically engineered to meet the rigorous demands of automotive and industrial applications, providing a reliable safeguard for microcontrollers and other sensitive digital circuits against undervoltage and overvoltage conditions.

Key Features

  • Wide Supply Voltage Range: The TPS3703A7250DSERQ1 operates over a broad supply voltage range, accommodating various system voltages and ensuring compatibility with a wide range of applications.
  • Dual Voltage Monitoring: With two independent voltage monitor inputs, this device can supervise both a core system voltage and an additional voltage rail simultaneously, enhancing system reliability.
  • Adjustable Thresholds: Users can set precise voltage thresholds for monitoring via external resistors, providing flexibility to tailor the device to specific system requirements.
  • Low Quiescent Current: The device features a very low quiescent current, making it an ideal choice for power-sensitive designs where energy efficiency is paramount.
  • High Accuracy: TI's TPS3703A7250DSERQ1 offers high threshold accuracy, which is critical for ensuring system stability and performance.
  • Robust Automotive Design: This product is AEC-Q100 qualified, making it suitable for automotive applications where reliability under harsh conditions is a necessity.

Applications

The TPS3703A7250DSERQ1 is versatile and can be used in various applications, including:

  • Automotive systems such as Engine Control Units (ECUs), Infotainment, and Advanced Driver Assistance Systems (ADAS)
  • Industrial equipment requiring precise voltage monitoring
  • Portable and battery-powered devices where power consumption is critical

Quality and Reliability

As with all Texas Instruments products, the TPS3703A7250DSERQ1 is designed with a commitment to quality and reliability. The device is rigorously tested to meet TI's stringent standards, ensuring it performs to specifications even in the most demanding environments. With its robust feature set and proven dependability, the TPS3703A7250DSERQ1 is an excellent choice for designers looking to enhance system safety through accurate voltage supervision.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
MaxLinear Inc
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5569 $54.4915
80+ $1.2775 $102.2000
125+ $1.2376 $154.7000
170+ $1.1977 $203.6090
220+ $1.1577 $254.6940
290+ $1.0380 $301.0200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,390 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess