EN
  • EN
  • DE

TPS3306-18DR

Part No TPS3306-18DR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 2 CHANNEL 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Supervisor 2 Channel
Manufacturer Texas Instruments
Package Reel - TR
Family Name TPS3306
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-41737-6, TPS3306-18DRG4, TPS3306-18DR-ND, TPS3306-18DRG4-ND, 296-41737-2, 296-41737-1
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 848264-TPS3306-18DR
Ultra Librarian 3D Model Ultra Librarian TPS3306-18DR CAD Model

Description

The TPS3306-18DR is a sophisticated dual voltage supervisor from Texas Instruments, designed to monitor two system voltages simultaneously. This integrated circuit is essential for applications where precise voltage supervision is critical to ensure the reliability and stability of electronic systems.

Key Features

  • Voltage Supervision: The TPS3306-18DR is capable of supervising a 3.3V system with a 1.8V secondary voltage, providing high accuracy and reliability.
  • Dual Voltage Monitoring: With its dual voltage monitoring capability, the device can simultaneously supervise two voltages, which is ideal for complex electronic systems.
  • Programmable Delay: It includes a programmable time delay for the reset, allowing designers to customize the reset assertion time according to system requirements.
  • Low Supply Current: The device operates with a low supply current, making it suitable for power-sensitive applications.
  • Power-On Reset Generator: The built-in power-on reset generator ensures that the system microcontroller starts up in a known state every time.
  • Manual Reset Input: A manual reset input provides a convenient way to initiate a system reset without power cycling.

Applications

The TPS3306-18DR is versatile and can be used in a wide range of applications, including:

  • Microprocessor, microcontroller, or DSP systems
  • Portable and battery-powered equipment
  • Industrial controls
  • Telecommunication systems
  • Notebook computers

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TPS3306-18DR is no exception. The device is offered in an 8-pin SOIC package and is designed to meet the stringent requirements of industrial and commercial temperature ranges.

Ordering Information

The TPS3306-18DR is available for order under the part number TPS3306-18DR. For detailed specifications, application notes, and ordering information, please visit the Texas Instruments website or contact their sales representatives.

You May Also Be Interested in

ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9075 $57.2250
65+ $1.5652 $101.7380
100+ $1.5163 $151.6300
140+ $1.4673 $205.4220
180+ $1.4184 $255.3120
240+ $1.2717 $305.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,740 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess