EN
  • EN
  • DE

TPS3305-18DRG4

Part No TPS3305-18DRG4
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description Processor Supervisor 2.93V/1.68V 2 Active High/Active Low 8-Pin SOIC T/R / IC 1.8V DUAL PROCESS MON 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Push-Pull, Totem Pole
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 1.68V, 2.93V
Temperature Range - Operating -40°C to 85°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 055533-TPS3305-18DRG4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS3305
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS3305-18DRG4 CAD Model

Description

Product Overview: TPS3305-18DRG4

The TPS3305-18DRG4 is a robust, high-performance supervisory circuit designed by Texas Instruments to monitor power supplies in digital systems. This device is particularly well-suited for applications requiring precision voltage detection and monitoring, such as microcontrollers, microprocessors, and DSPs. The TPS3305-18DRG4 ensures the reliability and stability of a system by providing crucial supervisory functions that safeguard against power failures and anomalies.

Key Features

  • Dual Voltage Monitoring: The device can simultaneously monitor two voltage levels, typically the core and I/O supply voltages of a microprocessor, ensuring both are within acceptable thresholds before allowing the system to operate.
  • Adjustable Reset Thresholds: Designers have the flexibility to set precise voltage thresholds for the reset function, catering to specific system requirements.
  • Manual Reset Input: A manual reset input allows for a system reset to be triggered by external hardware or software, providing an additional layer of control.
  • Power-On Reset Generator: The integrated power-on reset generator ensures that the system's microprocessor starts up in a known state, reducing the risk of malfunction due to power glitches.
  • Low Supply Current: With a low supply current draw, the TPS3305-18DRG4 minimizes the impact on the overall power budget of the system, making it suitable for power-sensitive applications.
  • Temperature Range: The device operates over a wide temperature range, accommodating various industrial and commercial environments.

Applications

The TPS3305-18DRG4 is versatile and can be implemented in a variety of systems, including:

  • Computing Systems
  • Portable/Battery-Powered Devices
  • Networking Equipment
  • Industrial Control Systems

Quality and Reliability

As with all Texas Instruments products, the TPS3305-18DRG4 is manufactured to the highest quality standards. It features built-in protection mechanisms to enhance the longevity and reliability of the systems it is used in. The device is available in a small-outline package, making it ideal for space-constrained applications.

For designers looking for a dependable solution to safeguard their digital systems against power supply irregularities, the TPS3305-18DRG4 from Texas Instruments is an excellent choice that combines functionality with reliability.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1538 $51.6912
57+ $1.7672 $100.7304
88+ $1.7120 $150.6560
121+ $1.6568 $200.4728
157+ $1.6015 $251.4355
209+ $1.4359 $300.1031
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess