EN
  • EN
  • DE

TPS2HB35AQPWPRQ1

Part No TPS2HB35AQPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description HYDRA 35 MOHM OTP A / Power Switch/Driver 1:1 N-Channel 36A 16-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Switch Type General Purpose
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 3V ~ 28V
Supply Voltage - Operating Not Required
Current - Output (Max) 36A
Rds On (Typ) 35mOhm
Fault Protection Current Limiting (Adjustable), Over Temperature
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 16-HTSSOP
Package / Case 16-PowerTSSOP (0.173", 4.40mm Width)
Base Product Number TPS2HB35
Other Names 296-TPS2HB35AQPWPRQ1DKR,296-TPS2HB35AQPWPRQ1CT,296-TPS2HB35AQPWPRQ1TR
Standard Package 3,000
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253205-TPS2HB35AQPWPRQ1
Ultra Librarian 3D Model Ultra Librarian TPS2HB35AQPWPRQ1 CAD Model

Description

Introducing the TPS2HB35AQPWPRQ1 Power Switch from Texas Instruments

The TPS2HB35AQPWPRQ1 is a robust, high-performance power switch designed by Texas Instruments, tailored for automotive and industrial applications. This device is a testament to Texas Instruments' commitment to providing efficient and reliable solutions for power management challenges in advanced electronic systems.

Key Features

  • High-Voltage Capability: The TPS2HB35AQPWPRQ1 can handle operating voltages up to 40V, making it suitable for a wide range of automotive applications, including those that require a direct connection to the battery.
  • Current Limiting: With an integrated current-limit feature, the device ensures protection against overcurrent conditions, enhancing the safety of the system it is integrated into.
  • Thermal Shutdown: The thermal shutdown function prevents overheating, thereby ensuring the longevity and reliability of both the switch and the overall system.
  • Fast Switching: The device offers fast switching capabilities, which is essential for applications that require quick response times.
  • Low Standby Current: It is designed to consume minimal standby current, which is crucial for battery-powered applications where power efficiency is a priority.

Applications

The TPS2HB35AQPWPRQ1 is ideal for a variety of applications, particularly in the automotive sector, where it can be used in body control modules, infotainment systems, and other electronic control units. It is also suitable for industrial applications that require a reliable power switch with high-voltage and current-limiting capabilities.

Quality and Reliability

As with all Texas Instruments products, the TPS2HB35AQPWPRQ1 is manufactured to meet high-quality standards. It is designed to withstand the harsh conditions typical of automotive and industrial environments, ensuring performance and durability. The device is AEC-Q100 qualified, which is a critical standard for automotive electronic components, reflecting its suitability for the demanding automotive market.

Overall, the TPS2HB35AQPWPRQ1 from Texas Instruments is a powerful solution for designers looking to enhance the efficiency and reliability of their power management systems in automotive and industrial applications.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7959 $53.8770
70+ $1.4736 $103.1520
110+ $1.4276 $157.0360
145+ $1.3815 $200.3175
190+ $1.3355 $253.7450
255+ $1.1973 $305.3115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess