EN
  • EN
  • DE

TPS2HB16AQPWPRQ1

Part No TPS2HB16AQPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description HYDRA 16 MOHM OTP A / Power Switch/Driver 1:1 N-Channel 60A 16-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Switch Type General Purpose
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 3V ~ 28V
Supply Voltage - Operating Not Required
Current - Output (Max) 60A
Rds On (Typ) 16mOhm
Fault Protection Current Limiting (Adjustable), Over Temperature
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 16-HTSSOP
Package / Case 16-PowerTSSOP (0.173", 4.40mm Width)
Base Product Number TPS2HB16
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS2HB16AQPWPRQ1TR,296-TPS2HB16AQPWPRQ1DKR,296-TPS2HB16AQPWPRQ1CT
Standard Package 3,000
Win Source Part Number 1140870-TPS2HB16AQPWPRQ1
Ultra Librarian 3D Model Ultra Librarian TPS2HB16AQPWPRQ1 CAD Model

Description

Product Overview: TPS2HB16AQPWPRQ1 from Texas Instruments

The TPS2HB16AQPWPRQ1 is a state-of-the-art integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor technology. This device is part of TI's extensive portfolio of automotive-grade power management ICs, tailored to meet the rigorous standards of the automotive industry. The TPS2HB16AQPWPRQ1 is specifically engineered to provide a reliable and efficient power distribution solution, making it an ideal choice for automotive applications such as powertrain systems, body electronics, and advanced driver assistance systems (ADAS).

Key Features

  • High-Side Switch: The TPS2HB16AQPWPRQ1 is a high-side switch, meaning it is designed to control power delivery from the positive side of the supply. This approach is beneficial for protecting downstream circuits and offers ease of implementation in various power distribution networks.
  • Smart Power Distribution: It incorporates smart features such as programmable current limits, which ensure that each connected load receives the correct amount of power without risking damage from overcurrent conditions.
  • Diagnostic Functions: The device includes comprehensive diagnostic capabilities that help detect and report faults such as open load, short to battery, and overtemperature conditions, thereby enhancing system reliability and safety.
  • Robust Protection: The TPS2HB16AQPWPRQ1 offers robust protection features, including under-voltage lockout, overvoltage protection, and thermal shutdown, ensuring the device and connected components are safeguarded under adverse conditions.

Automotive Grade

As an AEC-Q100 qualified device, the TPS2HB16AQPWPRQ1 meets the stringent requirements of automotive applications. It is designed to withstand the harsh environments of automotive applications, including extreme temperatures and vibrations.

Package and Integration

The TPS2HB16AQPWPRQ1 comes in a compact, thermally-enhanced package that allows for efficient heat dissipation and space-saving on the PCB. Its integration-friendly design simplifies the design-in process, allowing automotive system designers to reduce development time and speed up the time-to-market for their products.

In summary, the TPS2HB16AQPWPRQ1 from Texas Instruments is a high-performance, automotive-grade power switch that offers advanced power distribution, diagnostic capabilities, and protection features, all packed into a robust and compact package suitable for a wide range of automotive applications.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9087 $57.2610
65+ $1.5661 $101.7965
100+ $1.5172 $151.7200
140+ $1.4682 $205.5480
180+ $1.4193 $255.4740
240+ $1.2725 $305.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess