Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Driven Configuration High-Side
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 4.5 V to 15 V
Current - Peak Output (Source, Sink) 2.7A, 2.4A
Input Type Inverting
High Side Voltage - Max (Bootstrap) 28V
Rise and Fall Time 50ns, 50ns
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 055522-TPS2831DR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2831DR CAD Model

Description

TPS2831DR by Texas Instruments

The TPS2831DR is a high-performance, single-channel MOSFET driver designed by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This IC is specifically engineered to provide robust solutions for power management and conversion applications. With its compact SOIC-8 package, the TPS2831DR is an ideal choice for space-constrained applications that require efficient and reliable switching of power MOSFETs.

Key Features

  • High-Speed Switching: The TPS2831DR offers high-speed switching capabilities that are essential for reducing power loss and improving efficiency in power supply circuits.
  • Gate Drive Voltage: It provides a gate drive voltage of 4.5V to 15V, which is suitable for a wide range of power MOSFETs, ensuring versatile compatibility with various designs.
  • Peak Output Current: The device can deliver a peak output current of up to 2A, enabling it to drive large capacitive loads with ease.
  • Sinking/Sourcing Capability: With excellent sinking and sourcing capabilities, the TPS2831DR ensures reliable operation even under demanding conditions.
  • Protection Features: It includes built-in protection features such as under-voltage lockout (UVLO), which prevents the driver from operating at insufficient voltages that could potentially damage the MOSFET.

Applications

The versatility of the TPS2831DR makes it suitable for a wide array of applications, including:

  • DC-DC Converters
  • Motor Controllers
  • Power Supplies
  • Switch Mode Power Supplies (SMPS)
  • LED Drivers
  • High-Frequency and High-Density Power Systems

Reliability and Quality

As with all Texas Instruments products, the TPS2831DR is manufactured to the highest quality standards, ensuring reliability and performance in the field. Whether you're designing for industrial, commercial, or high-tech applications, the TPS2831DR is an excellent choice for driving your power MOSFETs efficiently and effectively.

For detailed specifications, application notes, and support documentation, visit the Texas Instruments website or contact their customer support for further assistance.

You May Also Be Interested in

Infineon Technologies
HALF-BRIDGE DRIVER | IC DRIVER HALF BRIDGE 8SOIC
Lowest to $2.9546
ECAD model for IR2108S
Microchip Technology
1A HIGH-SPEED MOSFET DRIVERS | IC MOSFET DVR 1A HS INV 8DIP
Lowest to $1.5944
ECAD model for TC1411CPA
Microchip Technology
Dual 3A-Peak Low-Side MOSFET Driver Bipolar/CMOS/DMOS Process | IC DRIVER MOSFET 3A DUAL 8-DIP
Lowest to $1.3926
ECAD model for MIC4425CN
IXYS
9-Ampere Low-Side Ultrafast MOSFET Drivers | IC GATE DVR 9A NON-INV 8-SOIC
Need more? Email Us
ECAD model for IXDD609SI
IXYS
4-Ampere Dual Low-Side Ultrafast MOSFET Drivers | IC GATE DVR 4A DUAL HS 8SOIC
Lowest to $1.3922
ECAD model for IXDD604SIATR
Fairchild/ON Semiconductor
Dual 2A High-Speed, Low-Side Gate Drivers
Lowest to $0.6364
ECAD model for FAN3227TMX
Infineon Technologies
High(Dual Mode) Side Driver | IC DVR LOW SIDE/DUAL HI 16-SOIC
Need more? Email Us
ECAD model for IRS21858SPBF
Infineon Technologies
3-PHASE BRIDGE DRIVER | IC DRIVER BRIDGE 3-PHASE 28-SOIC
Lowest to $1.9585
ECAD model for IR2135S
IXYS
14-Ampere Low-Side Ultrafast MOSFET Drivers | 14A 8SOIC EXP MTL NON INVERTING
Lowest to $3.7491
ECAD model for IXDN614SI

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention