EN
  • EN
  • DE

TPS2830D

Part No TPS2830D
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HIGH-SIDE 14SOIC / High-Side Gate Driver IC Non-Inverting 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Manufacturer Texas Instruments
Packaging Tube
Driven Configuration High-Side
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Voltage - Supply 4.5V ~ 15V
Current - Peak Output (Source, Sink) 2.7A, 2.4A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 28 V
Rise / Fall Time (Typ) 50ns, 50ns
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number TPS2830
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-2390-5,TEXTISTPS2830D,TPS2830DG4-ND,-TPS2830D-NDR,296-2390-5,-296-2390-5-ND,-TPS2830DG4,-TPS2830DG4-NDR,TPS2830DG4,2156-TPS2830D
Standard Package 50
Win Source Part Number 1320050-TPS2830D
Ultra Librarian 3D Model Ultra Librarian TPS2830D CAD Model

Description

Product Overview: TPS2830D from Texas Instruments

The TPS2830D is a highly integrated power management IC designed by Texas Instruments, renowned for its efficiency and reliability in a wide range of applications. This device is a member of Texas Instruments' extensive power distribution switch family and is particularly suited for USB and general-purpose power distribution systems that require precise current limiting.

The TPS2830D is equipped with a 5.5V, 4.5A, 50mΩ high-side MOSFET, which offers an efficient pathway for power delivery. The low ON-resistance of the MOSFET ensures minimal power loss and heat generation during operation, making it an ideal choice for compact and thermally sensitive applications.

Featuring an operating voltage range from 2.7V to 5.5V, this device is versatile and can accommodate various supply levels, making it compatible with a broad range of systems. The TPS2830D also provides built-in over-current protection to safeguard the system against excessive current draw, which could otherwise lead to damage or unsafe operating conditions.

The device includes a fault report (open-drain) output, which notifies the system in the event of an over-current condition or when the thermal shutdown is activated. This allows for immediate response measures to be implemented, ensuring the safety and longevity of the device and the system as a whole.

The TPS2830D also offers a fast over-current response time, which is crucial for preventing damage to sensitive components in the event of a sudden surge in current. Additionally, the device's built-in thermal shutdown feature provides an extra layer of protection by shutting down the switch if the die temperature exceeds safe operating limits.

With its compact SOIC-8 package, the TPS2830D saves valuable board space and is suitable for space-constrained applications. Its lead-free construction and RoHS compliance make it an environmentally friendly choice for modern electronic designs.

In summary, the TPS2830D from Texas Instruments is a robust and efficient solution for power management and distribution, offering protection features, compact design, and versatility for a wide array of applications.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-6
Need more? Email Us
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 12TQFN
Need more? Email Us
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8669 $52.0140
145+ $0.7113 $103.1385
220+ $0.6891 $151.6020
300+ $0.6669 $200.0700
390+ $0.6446 $251.3940
520+ $0.5779 $300.5080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,227 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess