EN
  • EN
  • DE

TPS274160BRLHR

Part No TPS274160BRLHR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description 40-V, 160-M, 4-CHANNEL SMART HIG / Power Switch/Driver 1:1 N-Channel 1.35A 28-WQFN (4x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Texas Instruments
Package Tape & Reel
Switch Type General Purpose
Number of Outputs 4
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 5V ~ 36V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.35A
Rds On (Typ) 160mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Adjustable), Over Temperature, Short Circuit, UVLO
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Supplier Device Package 28-WQFN (4x5)
Package / Case 28-WFQFN Exposed Pad
Base Product Number TPS274160
Other Names 296-TPS274160BRLHRTR,296-TPS274160BRLHRDKR,296-TPS274160BRLHRCT
Standard Package 3,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253214-TPS274160BRLHR
Ultra Librarian 3D Model Ultra Librarian TPS274160BRLHR CAD Model

Description

Overview of TPS274160BRLHR

The TPS274160BRLHR is a state-of-the-art Power Distribution Switch from Texas Instruments, designed to effectively manage power distribution in a wide range of electronic applications. This high-performance device is particularly suitable for systems that require precise control and protection of their power supply lines.

Key Features

  • Integrated MOSFET: The TPS274160BRLHR incorporates a low on-resistance N-channel MOSFET, ensuring efficient power handling and reduced power dissipation, which is crucial for maintaining system efficiency and reliability.
  • Adjustable Current Limit: This device offers an adjustable current limit feature that allows designers to set the maximum current threshold as per their system requirements, providing an additional layer of protection against overcurrent conditions.
  • Fast Overcurrent Response: With a rapid response to overcurrent events, the TPS274160BRLHR helps to prevent damage to downstream components by quickly disconnecting the load from the power supply.
  • Thermal Shutdown: The built-in thermal shutdown function protects the device and the system from excessive temperature rise, enhancing the overall safety and longevity of the application.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the switch remains off when the input voltage falls below a certain threshold, preventing erratic system behavior due to insufficient power supply.
  • Reverse Current Blocking: This power switch is capable of blocking reverse current flow when the switch is off, which is essential for preventing potential damage to the power source.
  • Status Flag: An open-drain fault status flag output provides real-time feedback on the operational status of the device, allowing for immediate system response to fault conditions.

Applications

The TPS274160BRLHR is versatile and can be used in a variety of applications, including but not limited to:

  • USB and portable devices
  • Industrial control systems
  • Automotive applications
  • Point-of-sale machines
  • Power management for peripheral ports

Package and Availability

The device is available in a compact, surface-mount package which is ideal for space-constrained applications. Its small footprint and RoHS-compliant design make it a popular choice for modern electronic systems. With Texas Instruments' reputation for quality and support, the TPS274160BRLHR is a reliable choice for designers looking to improve their power distribution systems.

You May Also Be Interested in

Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess