EN
  • EN
  • DE

TPS272C45DRHFR

Part No TPS272C45DRHFR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description 36-V, 45-M, 3-A, 2-CH, INDUSTRIA / Power Switch/Driver 1:1 N-Channel 5.8A 24-VQFN (5x4)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Switch Type General Purpose
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 6V ~ 36V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Max) 5.8A
Rds On (Typ) 45mOhm
Input Type Non-Inverting
Features Load Discharge, Slew Rate Controlled
Fault Protection Current Limiting (Adjustable), Over Temperature, Over Voltage, UVLO
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Supplier Device Package 24-VQFN (5x4)
Package / Case 24-VFQFN Exposed Pad
Base Product Number TPS272C45
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354235-TPS272C45DRHFR
Ultra Librarian 3D Model Ultra Librarian TPS272C45DRHFR CAD Model

Description

Introducing the TPS272C45DRHFR from Texas Instruments

The TPS272C45DRHFR is a state-of-the-art power management integrated circuit (IC) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This IC is part of the TPS272C45 family and is specifically engineered to provide robust and efficient power distribution and protection for a wide range of applications, including industrial, automotive, and communication systems.

Key Features

  • High-Voltage Capability: The TPS272C45DRHFR is capable of handling high input voltages, making it suitable for systems that operate under a wide range of power conditions.
  • Integrated Protection: This device comes with built-in features to protect against overcurrent, overvoltage, and overheating, ensuring reliable performance and longevity of the end product.
  • Adjustable Output: Designers can adjust the output voltage and current according to the specific needs of their application, providing versatility and customization.
  • Power Good Indicator: The IC includes a 'power good' signal output, which provides real-time feedback on the operational status of the power supply.
  • Small Footprint: The TPS272C45DRHFR is available in a compact VQFN (Very Thin Quad Flat No-Lead) package, optimizing space on the PCB and making it ideal for space-constrained applications.

Applications

The versatility of the TPS272C45DRHFR makes it an excellent choice for a variety of applications, including:

  • Industrial automation and control systems
  • Automotive power distribution networks
  • Telecommunications equipment
  • Server and data center power supplies
  • Renewable energy systems

Product Specifications

The TPS272C45DRHFR is characterized by its robust performance in demanding environments. It operates over a wide temperature range and is designed to meet the stringent requirements of industrial and automotive standards. The device's packaging ensures that it can be easily integrated into various circuit designs without the need for extensive redesigns or additional components.

For engineers and designers looking for a reliable power management solution, the TPS272C45DRHFR offers the perfect blend of performance, protection, and flexibility. With Texas Instruments' commitment to quality and innovation, this product stands out as a top choice for powering your next-generation electronic systems.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3943 $52.7316
28+ $3.6056 $100.9568
43+ $3.4929 $150.1947
60+ $3.3803 $202.8180
77+ $3.2676 $251.6052
103+ $2.9296 $301.7488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess