EN
  • EN
  • DE

TPS259803ONRGER

Part No TPS259803ONRGER
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description 2.7-V TO 24-V, 8-A, 3-M SMART EF / Hot Swap Controller 1 Channel General Purpose 24-VQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Hot Swap Controllers
Mfr Texas Instruments
Package Tape & Reel
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications General Purpose
Features Latched Fault, UVLO
Programmable Features Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO
Voltage - Supply 2.7V ~ 24V
Current - Output (Max) 8A
Temperature Range - Operating -40°C ~ 125°C
Current - Supply 800 µA
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Base Product Number TPS259803
Other Names 296-TPS259803ONRGERTR,296-TPS259803ONRGERDKR,296-TPS259803ONRGERCT
Standard Package 3,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253472-TPS259803ONRGER
Ultra Librarian 3D Model Ultra Librarian TPS259803ONRGER CAD Model

Description

The TPS259803ONRGER is a sophisticated circuit protection device designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This component is part of TI's extensive portfolio of power management solutions and is specifically engineered to safeguard electronic systems from excessive current and voltage that could potentially cause damage or failure.

Key Features

  • Adjustable Overvoltage Lockout (OVLO): This feature allows designers to set the overvoltage lockout threshold, ensuring that the device protects against voltage surges beyond a certain limit.
  • Under Voltage Lockout (UVLO): The TPS259803ONRGER also includes an under voltage lockout function to prevent operation at voltages that are too low, which could lead to system instability or damage.
  • Overcurrent Protection (OCP): The device offers robust overcurrent protection to prevent damage from excessive current flow, with the ability to adjust the current limit threshold according to the needs of the application.
  • Thermal Shutdown: An integrated thermal shutdown feature guards against overheating, enhancing the reliability and longevity of both the protection device and the system it is protecting.
  • Fast Short-Circuit Response: The TPS259803ONRGER is designed to respond quickly to short-circuit conditions, minimizing the risk of damage to the circuit components.

Applications

The versatility of the TPS259803ONRGER makes it suitable for a wide range of applications, including but not limited to:

  • Enterprise and Telecom Systems
  • Consumer Electronics
  • Industrial Controls
  • Power Supplies
  • Automotive Systems

Technical Specifications

The TPS259803ONRGER is packaged in a compact QFN-24 package, ensuring a minimal footprint on the PCB. It operates over a wide input voltage range and is rated for industrial temperature ranges, making it suitable for harsh environments.

Summary

In conclusion, the TPS259803ONRGER from Texas Instruments is a high-performance circuit protection device that offers adjustable parameters to meet the specific needs of various electronic systems. With its comprehensive protection features and robust design, it is an ideal choice for designers looking to enhance the safety and reliability of their power management applications.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Analog Devices Inc.
6A HOTSWAP
Lowest to $14.5523
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0218 $52.2834
31+ $3.3000 $102.3000
47+ $3.1968 $150.2496
65+ $3.0937 $201.0905
84+ $2.9906 $251.2104
112+ $2.6812 $300.2944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess