EN
  • EN
  • DE

TPS25942LRVCT

Part No TPS25942LRVCT
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC PWR MGMT EFUSE 2.7-18V 20WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications General Purpose
Features Latched Fault, Thermal Limit
Programmable Features Current Limit, OVP, Slew Rate, UVLO
Supply Voltage - Operating 2.7 V to 18 V
Current - Output (Max) 5.3A
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 202μA
Mounting SMD (SMT)
Case / Package 20-WQFN (4x3)
Feature Pins dVdT, /ENBLK, EN/UVLO, /FLT, IMON, ILIM, OVP, PGOOD, PGTH
Win Source Part Number 1111554-TPS25942LRVCT
Popularity Medium
Supply and Demand Status Balance
Quantity per package 250
Ultra Librarian 3D Model Ultra Librarian TPS25942LRVCT CAD Model

Description

Overview of Texas Instruments TPS25942LRVCT

The TPS25942LRVCT from Texas Instruments is a highly integrated circuit designed for USB Type-C applications requiring circuit protection. This robust device offers a comprehensive solution for overvoltage, overcurrent, and short-circuit protection, ensuring the safety and reliability of USB interfaces in consumer electronics, computing, and communication devices.

Key Features

  • Adjustable Overvoltage Protection (OVP): The TPS25942LRVCT allows users to set the overvoltage protection threshold, providing flexibility to cater to different USB power delivery specifications.
  • Overcurrent Protection (OCP): To prevent damage from excessive current, the device features a fast-acting overcurrent protection mechanism that is critical for safeguarding sensitive components.
  • Short-Circuit Protection: In the event of a short circuit, the TPS25942LRVCT quickly disconnects the power supply, minimizing the risk of damage to the circuit or the power source.
  • Thermal Shutdown: The integrated thermal shutdown feature ensures that the device operates within safe temperature limits, protecting against overheating.
  • Under-Voltage Lockout (UVLO): This feature prevents the device from operating at inappropriately low voltages, which could otherwise lead to erratic performance or damage.

Applications

The TPS25942LRVCT is ideal for a variety of applications where USB Type-C ports are used, including:

  • Smartphones and Tablets
  • Laptops and Desktop Computers
  • USB Hubs and Docking Stations
  • Power Banks and Chargers
  • Consumer Electronics

Package and Quality

The device is packaged in a compact, surface-mount VQFN (RVC) package, which is suitable for space-constrained applications. Texas Instruments ensures high-quality standards, providing a reliable protection solution for manufacturers and designers incorporating USB Type-C interfaces into their products.

Conclusion

In summary, the TPS25942LRVCT from Texas Instruments is an essential component for modern USB Type-C applications that require efficient and reliable power protection. Its ability to safeguard against various electrical hazards while maintaining a small footprint makes it a top choice for designers looking to enhance the safety and durability of their USB-powered devices.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
STMicroelectronics
DISCRETE
Lowest to $8.7314
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3583 $51.8826
46+ $2.2090 $101.6140
71+ $2.1344 $151.5424
101+ $1.9851 $200.4951
131+ $1.9105 $250.2755
164+ $1.8359 $301.0876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,600 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess