EN
  • EN
  • DE

TPS25942ARVCT

Part No TPS25942ARVCT
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC PWR MGMT EFUSE 2.7-18V 20WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Electronic Fuse Regulator - 5.3A 20-WQFN (4x3)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 20-WFQFN Exposed Pad
Case / Package 20-WQFN (4x3)
Family Name TPS25942
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-39565-6, 296-39565-2, 296-39565-1
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900738-TPS25942ARVCT
Ultra Librarian 3D Model Ultra Librarian TPS25942ARVCT CAD Model

Description

Product Overview: Texas Instruments TPS25942ARVCT

The TPS25942ARVCT from Texas Instruments is a sophisticated circuit protection device designed to ensure the safety and reliability of electronic systems. This integrated circuit (IC) is part of the TPS25942x family of eFuse Power MUXes, which are engineered to provide overvoltage, undervoltage, and overcurrent protection, as well as inrush current limiting for sensitive electronics.

With a wide operating voltage range of 2.7V to 18V, the TPS25942ARVCT is versatile enough to accommodate a variety of applications, including consumer electronics, industrial controls, and automotive systems. The device is capable of handling continuous current up to 5A, making it suitable for high-power operations.

The TPS25942ARVCT features an adjustable current limit, which allows designers to set the threshold to match the requirements of their specific application. This is achieved through an external resistor, providing flexibility in the design process. Additionally, the IC incorporates an internal FET with a low on-resistance, contributing to its high efficiency and reduced power dissipation.

One of the key benefits of this product is its fast overcurrent protection response time, which helps prevent damage to downstream components by quickly disconnecting the load in the event of a fault condition. It also includes an auto-retry feature, which attempts to re-enable the output after a fault has occurred, thus reducing the need for manual intervention or system resets.

The TPS25942ARVCT comes in a compact 3.00 mm x 3.00 mm, 16-pin VQFN package, which is ideal for space-constrained applications. Its small form factor does not compromise its performance or reliability, making it a top choice for designers looking to incorporate robust power protection in their designs.

In summary, the TPS25942ARVCT from Texas Instruments is a powerful and flexible eFuse solution that offers comprehensive protection features for electronic systems. Its wide voltage range, adjustable current limit, and fast response time make it an essential component for a multitude of applications requiring reliable power management and circuit protection.

You May Also Be Interested in

Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 8WSON / Electronic Fuse Regulator 4A 8-WSON (2x2)
Lowest to $0.7809
Diodes Incorporated
USB POWER SWITCH,SOT23,T&R,3K / Current Switch Regulator High-Side 200mA SOT-23-3
Lowest to $0.2007
Maxim Integrated
IC CURRENT LIMITING 12TDFN
Lowest to $5.8209
Texas Instruments
POWER MANAGEMENT / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $2.0667
Infineon Technologies
IC SW SMART MULTICHAN 64LQFP / Current Source Regulator Low-Side PG-LQFP-64-4
Lowest to $13.6112
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3415
Analog Devices Inc.
IC CURRENT SOURCE 1% 8DFN
Lowest to $5.8067
Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $1.1320
Texas Instruments
IC ELECTRONIC FUSE 2% 20HTSSOP / Electronic Fuse Regulator 6A 20-HTSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
27+ $1.8866 $50.9382
57+ $1.7672 $100.7304
88+ $1.7075 $150.2600
126+ $1.5881 $200.1006
164+ $1.5284 $250.6576
205+ $1.4687 $301.0835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,960 pieces
MOQ: 27 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess