EN
  • EN
  • DE

TPS25940LRVCR

Part No TPS25940LRVCR
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH 18V Positive Voltage 20-Pin WQFN EP T/R / IC PWR MGMT EFUSE 2.7-18V 20WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications General Purpose
Features Latched Fault, Thermal Limit
Programmable Features Current Limit, OVP, Slew Rate, UVLO
Supply Voltage - Operating 2.7 V to 18 V
Current - Output (Max) 5.3A
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 202μA
Mounting SMD (SMT)
Case / Package 20-WQFN (4x3)
Feature Pins DEVSLP, dVdT, EN/UVLO, /FLT, ILIM, IMON, OVP, PGOOD, PGTH
Win Source Part Number 1111552-TPS25940LRVCR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS25940L
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS25940LRVCR CAD Model

Description

Product Overview: TPS25940LRVCR by Texas Instruments

The TPS25940LRVCR is a sophisticated circuit protection device manufactured by Texas Instruments, designed to safeguard sensitive electronic systems from various power-related issues. This component is part of TI's extensive range of power management solutions and is specifically engineered to provide overvoltage, overcurrent, and surge protection.

Key Features

  • Adjustable Overvoltage Protection: The device allows users to set the overvoltage protection threshold according to their specific requirements, ensuring tailored protection for different applications.
  • Overcurrent Protection: With its precise current limiting capabilities, the TPS25940LRVCR prevents damage to the system caused by excessive current flow.
  • Surge Protection: The integrated surge protection mechanism helps to shield the system against transient voltage spikes, which are common in industrial and automotive environments.
  • Fast Response Time: The device reacts quickly to fault conditions, minimizing the risk of damage to the system.
  • Power Good (PG) Indicator: A convenient feature that provides a real-time indication of the operating status, which is essential for system monitoring and diagnostics.

Applications

The TPS25940LRVCR is versatile and can be used across a wide range of applications. It is particularly well-suited for:

  • USB power delivery
  • Industrial control systems
  • Point of sale (POS) terminals
  • Automotive infotainment and telematics
  • Enterprise systems

Technical Specifications

The device comes in a compact VQFN (RVC) package and operates over a wide input voltage range. It features an adjustable overvoltage lockout and an under-voltage lockout to ensure the system operates within safe voltage levels.

For more detailed technical specifications and application support, Texas Instruments provides extensive documentation, including datasheets, application notes, and design resources, to facilitate the integration of the TPS25940LRVCR into your design.

With its robust feature set and Texas Instruments' reputation for quality and reliability, the TPS25940LRVCR is an excellent choice for engineers looking to enhance the safety and reliability of their power systems.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $8.7314
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9400 $58.2000
65+ $1.5918 $103.4670
100+ $1.5420 $154.2000
135+ $1.4923 $201.4605
175+ $1.4425 $252.4375
235+ $1.2933 $303.9255
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,730 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess