EN
  • EN
  • DE

TPS25860QRPQRQ1

Part No TPS25860QRPQRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC POWER / Automotive, USB Type C PMIC 25-VQFN-HR (3.5x4.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Applications Automotive, USB Type C
Current - Supply 21µA
Voltage - Supply 5.5V ~ 26V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 25-VQFN-HR (3.5x4.5)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS25860QRPQRQ1TR
Standard Package 3,000
Win Source Part Number 974721-TPS25860QRPQRQ1
Ultra Librarian 3D Model Ultra Librarian TPS25860QRPQRQ1 CAD Model

Description

Introducing the TPS25860QRPQRQ1 from Texas Instruments

The TPS25860QRPQRQ1 is a cutting-edge automotive USB Type-C™ and USB PD controller with integrated power switch from Texas Instruments, designed to meet the rigorous standards of the automotive industry. This innovative product is AEC-Q100 qualified, ensuring its reliability and performance under the harsh conditions typical of automotive applications.

With its advanced features, the TPS25860QRPQRQ1 offers an efficient and flexible solution for USB power delivery. It supports both USB Type-C and USB Power Delivery (PD) 3.0 standards, making it versatile for various in-car connectivity needs. The device is capable of providing a maximum of 3A of continuous current, which is ideal for charging smartphones, tablets, and other portable devices directly from a vehicle's power system.

The integrated power switch of the TPS25860QRPQRQ1 enhances system safety by providing over-current and short-circuit protection. This feature ensures that connected devices are safeguarded against potential electrical hazards, thereby increasing the system's overall reliability. Additionally, the controller includes an I2C interface for enhanced control and monitoring, allowing for precise management of power delivery and system diagnostics.

Designed with flexibility in mind, the TPS25860QRPQRQ1 can be configured to support different power roles such as source, sink, or dual-role port (DRP), making it suitable for a wide range of automotive USB power applications. The product's small QFN package is ideal for space-constrained environments, which is often the case in modern automotive designs.

Key features of the TPS25860QRPQRQ1 include:

  • Compliance with USB Type-C and USB PD 3.0 standards
  • AEC-Q100 qualified for automotive applications
  • Integrated VBUS power switch with over-current and short-circuit protection
  • I2C interface for advanced control and monitoring
  • Support for multiple power roles: source, sink, and DRP
  • Compact QFN package suitable for space-constrained applications

In conclusion, the TPS25860QRPQRQ1 from Texas Instruments is an exceptional choice for automotive manufacturers and designers looking to incorporate reliable and versatile USB power delivery in their next-generation vehicles. Its robust feature set and adherence to industry standards make it a top contender for powering up the future of automotive connectivity.

You May Also Be Interested in

Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1532 $53.9916
30+ $3.4078 $102.2340
46+ $3.3013 $151.8598
63+ $3.1948 $201.2724
81+ $3.0883 $250.1523
109+ $2.7688 $301.7992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess