EN
  • EN
  • DE

TPS25831QWRHBRQ1

Part No TPS25831QWRHBRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC POWER MANAGEMENT / Automotive, USB Protection PMIC 32-VQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Applications Automotive, USB Protection
Current - Supply 700µA
Voltage - Supply 4.5V ~ 36V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number TPS25831
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356901-TPS25831QWRHBRQ1
Ultra Librarian 3D Model Ultra Librarian TPS25831QWRHBRQ1 CAD Model

Description

Texas Instruments TPS25831QWRHBRQ1

The TPS25831QWRHBRQ1 from Texas Instruments is a cutting-edge automotive-grade USB Type-C and USB PD controller designed to facilitate the implementation of USB Power Delivery (PD) into a vehicle's infotainment system, electronic control units (ECUs), and other automotive accessories. This device is engineered to provide a robust and efficient power delivery solution, ensuring compatibility with the latest USB standards.

With a focus on safety and reliability, the TPS25831QWRHBRQ1 is AEC-Q100 qualified, meaning it complies with the stringent requirements of the automotive industry. It is designed to withstand the harsh conditions of the automotive environment, offering protection against overcurrent, overvoltage, electrostatic discharge (ESD), and short-circuit events.

One of the standout features of this product is its ability to automatically detect the type of USB plug inserted (either a Type-C cable or a legacy cable) and configure itself accordingly. This auto-detect feature simplifies the design process for manufacturers by reducing the need for additional external components. Furthermore, the TPS25831QWRHBRQ1 supports both downstream facing port (DFP) and upstream facing port (UFP) modes, making it versatile for various USB PD applications.

The device offers an integrated VBUS power switch and a VCONN power switch, which are controlled via an I2C interface. This gives the system the ability to manage power distribution efficiently. Additionally, it includes an integrated high-voltage power path, which provides system-level protection and helps to minimize the bill of materials (BOM) for the overall solution.

For design flexibility, the TPS25831QWRHBRQ1 is available in a compact QFN package, which is ideal for space-constrained automotive applications. Its small footprint allows for easy integration into a variety of designs without compromising on performance or functionality.

Overall, the Texas Instruments TPS25831QWRHBRQ1 is a sophisticated and reliable choice for automotive manufacturers looking to incorporate USB Type-C and USB PD capabilities into their products. It offers a blend of performance, protection, and ease of use that is well-suited for the demanding requirements of the automotive industry.

You May Also Be Interested in

Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2587 $55.5522
14+ $7.5969 $106.3566
21+ $7.3595 $154.5495
29+ $7.1221 $206.5409
37+ $6.8847 $254.7339
49+ $6.1725 $302.4525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,455 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess