EN
  • EN
  • DE

TPS25810EVM-745

Part No TPS25810EVM-745
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVALUATION MODULE TPS25810 / TPS25810 USB Power Switch Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose Interface, USB Type-C
Utilized IC / Part TPS25810
Secondary Attributes LED Status Indicators
Supplied Contents Board(s)
Win Source Part Number 792517-TPS25810EVM-745
Popularity Medium
Supply and Demand Status Balance
Family Name TPS25810
Introduction Date September 18, 2015
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS25810EVM-745 CAD Model

Description

TPS25810EVM-745 USB Type-C Downstream Port Controller Evaluation Module

The TPS25810EVM-745 is a comprehensive evaluation module (EVM) designed to showcase the capabilities of the TPS25810 USB Type-C downstream port controller from Texas Instruments. This state-of-the-art EVM is specifically tailored for developers and engineers looking to explore and test the functionalities of a USB Type-C controller in various applications, including charging ports, docks, and other USB Type-C interface implementations.

At the heart of the TPS25810EVM-745 is the TPS25810 IC, which is a USB Type-C downstream facing port (DFP) controller and a power provider. This IC integrates Type-C configuration channel (CC) logic and a USB power delivery (PD) PHY, facilitating the design of active cables and powered accessories. With the ability to provide up to 3A of output current and support for USB power delivery, the TPS25810 ensures that connected devices are charged quickly and efficiently.

The evaluation module comes with a robust set of features that allow for thorough testing and development. It includes onboard USB Type-C connectors and provides access to the configuration channel (CC) pins, facilitating easy probing and debugging. Additionally, the EVM is equipped with jumpers and test points that give users the flexibility to configure the system according to their specific requirements.

The TPS25810EVM-745 also comes with comprehensive documentation and software tools provided by Texas Instruments. These resources help to accelerate the development process, allowing users to focus on the integration of the TPS25810 into their designs. The EVM is compatible with various platforms and operating systems, ensuring a seamless integration into most development environments.

Whether you are a seasoned engineer or a hobbyist looking to delve into the world of USB Type-C technology, the TPS25810EVM-745 from Texas Instruments offers a reliable and user-friendly platform for evaluating the TPS25810 USB Type-C downstream port controller. With its advanced features and easy-to-use interface, this EVM is an excellent tool for developing innovative solutions that leverage the power of USB Type-C connectivity.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR BQ24735
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT240X
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS15DSBFP4RGB
Need more? Email Us
Raspberry Pi
Embedded MCU, DSP Evaluation Boards RoHS
Lowest to $81.1941
Texas Instruments
EVAL BOARD FOR BQ25703A
Need more? Email Us
NKK Switches
EVAL BOARD FOR ISC01P
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS01DBFRGB
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-52000
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPL0501
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess