EN
  • EN
  • DE

TPS2559DRCT

Part No TPS2559DRCT
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DIST SWITCH ADJ 10VSON / USB Power Switch Single 6.5V 4.731A 10-Pin VSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Switch Type General
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 2.5 V ~ 6.5 V
Current - Output (Maximum) 5.5A
Rds On (Typ) 13 mOhm
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature, UVLO
Operating Temperature Range -40°C ~ 125°C (TJ)
Win Source Part Number 797898-TPS2559DRCT
Popularity Medium
Supply and Demand Status Limited
Family Name TPS2559
Introduction Date June 11, 2014
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS2559DRCT CAD Model

Description

Product Overview: TPS2559DRCT by Texas Instruments

The TPS2559DRCT is a state-of-the-art power distribution switch from Texas Instruments, designed for applications where precision current limiting and high-side load switching are required. This advanced component is an integral part of power management solutions, particularly in USB and other portable devices.

Key Features

  • Adjustable Current-Limit Threshold: Users can customize the current limit from 0.75 A to 5 A through an external resistor, enabling a wide range of applications and providing flexibility in design.
  • Fast Overcurrent Response: The TPS2559DRCT is engineered to respond quickly to overcurrent conditions, protecting downstream components from potential damage.
  • Reverse Voltage Protection: This device safeguards the system against reverse voltage, which enhances system reliability and longevity.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the switch remains off if the input voltage drops below a certain threshold, preventing erratic operation.
  • Power Good (PG) Output: An integrated PG output provides real-time status indication, which can be used for power sequencing and system monitoring.

Applications

The versatility of the TPS2559DRCT makes it suitable for a broad range of applications, including:

  • USB hubs and peripherals
  • Portable and battery-powered equipment
  • Hot-swap and plug-in applications
  • Industrial and automotive applications

Quality and Reliability

As with all Texas Instruments products, the TPS2559DRCT is manufactured to the highest quality standards, ensuring reliability and performance under a wide range of environmental conditions. It comes in a compact, surface-mount DRC package, which is RoHS compliant and suitable for automated assembly processes.

Technical Specifications

Attribute Details
Manufacturer Texas Instruments
Part Number TPS2559DRCT
Package / Case 10-VFDFN Exposed Pad
Output Current Adjustable up to 5 A
Input Voltage 2.5 V to 6.5 V
Operating Temperature -40°C to 85°C

For more detailed information, datasheets, and support resources, please visit the Texas Instruments official website or contact your local TI representative.

You May Also Be Interested in

ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7546 $52.8220
145+ $0.7069 $102.5005
220+ $0.6830 $150.2600
315+ $0.6353 $200.1195
410+ $0.6114 $250.6740
515+ $0.5875 $302.5625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,050 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess