EN
  • EN
  • DE

TPS2553DRVT

Part No TPS2553DRVT
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DIST SWITCH ADJ 6SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.5 V to 6.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.5A
Rds On (Typ) 100 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature, UVLO
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 6-SON (2x2)
Win Source Part Number 055509-TPS2553DRVT
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing, Portable Devices
Ultra Librarian 3D Model Ultra Librarian TPS2553DRVT CAD Model

Description

Introducing the TPS2553DRVT from Texas Instruments

The TPS2553DRVT is a state-of-the-art precision adjustable current-limited power-distribution switch designed by Texas Instruments to enhance the safety and efficiency of modern electronic systems. This advanced component is housed in a compact 6-pin SON package, making it an ideal choice for space-constrained applications.

At the heart of this device is an adjustable current-limit threshold feature that allows users to tailor the current limit from 75 mA to 1.3 A via an external resistor. This flexibility ensures that designers can optimize the power management for their specific needs, protecting downstream circuits from excessive current that could potentially cause damage.

The TPS2553DRVT boasts a fast transient response, which is crucial for maintaining stable operation in systems with rapidly changing loads. Its built-in thermal shutdown protection further enhances system reliability by preventing the power switch from overheating, thereby safeguarding the integrity of the electronic components it serves.

Another key feature of this product is its precision current limiting, which ensures accurate control over the power supplied to USB ports and other power bus applications. This precision is instrumental in complying with USB power specifications and preventing damage to sensitive devices connected to the power bus.

With an operating voltage range of 2.5 V to 6.5 V, the TPS2553DRVT is versatile enough to accommodate a variety of power sources, including single-cell lithium-ion batteries, which are common in portable electronics. Additionally, the device offers a reverse voltage protection mechanism, which prevents current from flowing backward through the switch when it is powered off, further protecting the system.

For designers who require visual indication of operation, the TPS2553DRVT includes a fault status output that signals when the device is in thermal shutdown, under-voltage lockout, or over-current conditions. This feature allows for easy monitoring and troubleshooting, ensuring that systems maintain optimal performance.

In summary, the TPS2553DRVT from Texas Instruments is a robust, adjustable, and precise power-distribution switch that provides unparalleled protection and control for a wide array of electronic applications. Its compact form factor, combined with its rich set of features, makes it an excellent choice for designers looking to enhance the safety and efficiency of their power management systems.

You May Also Be Interested in

Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1545 $50.2125
695+ $0.1447 $100.5665
1,075+ $0.1398 $150.2850
1,540+ $0.1300 $200.2000
2,000+ $0.1252 $250.4000
2,495+ $0.1203 $300.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 117,510 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess