EN
  • EN
  • DE

TPS2549RTET

Part No TPS2549RTET
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 16WQFN / Power Switch/Driver 1:1 N-Channel 3A 16-WQFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Texas Instruments
Package Tape & Reel
Switch Type USB Switch
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 4.5V ~ 6.5V
Supply Voltage - Operating Not Required
Current - Output (Max) 3A
Rds On (Typ) 47mOhm
Input Type Non-Inverting
Features Load Discharge, Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature, Over Voltage, UVLO
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Supplier Device Package 16-WQFN (3x3)
Package / Case 16-WFQFN Exposed Pad
Base Product Number TPS2549
Other Names 296-45027-1,296-45027-2,296-45027-6,TEXTISTPS2549RTET,2156-TPS2549RTET
Standard Package 250
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253211-TPS2549RTET
Ultra Librarian 3D Model Ultra Librarian TPS2549RTET CAD Model

Description

The TPS2549RTET is a cutting-edge USB charging controller and power switch from Texas Instruments, designed to enhance the functionality and efficiency of USB ports. It is a highly integrated solution that caters to the needs of modern electronic devices requiring USB connectivity for both power and data transfer.

Key Features

  • Integrated Charging Port Controller: The TPS2549RTET includes a USB charging port controller that supports USB Battery Charging Specification 1.2, making it ideal for both portable and non-portable applications that require efficient charging capabilities.
  • Advanced Power Management: This device offers an adjustable current limit, enabling optimized power distribution and management for connected devices, ensuring safe and reliable operation.
  • D+/D- Line Control: With built-in D+/D- line control, the TPS2549RTET can handle data line switching, which is essential for USB On-The-Go (OTG) applications and ensures seamless data communication.
  • Overcurrent Protection: The product features robust overcurrent protection, safeguarding connected devices from potential damage caused by excessive current draw.
  • Thermal Shutdown: An integrated thermal shutdown feature prevents overheating, contributing to the longevity and durability of both the controller and the connected USB devices.

Applications

The TPS2549RTET is versatile and can be used across a broad range of applications, including:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Desktop and notebook computers
  • USB hubs, docking stations, and monitors with USB charging capabilities
  • USB wall chargers and car chargers

Technical Specifications

The device comes in a compact, 16-pin QFN package and operates over a temperature range of -40°C to 85°C. It is designed for a supply voltage range of 4.5V to 6.5V, making it suitable for a variety of USB-powered devices. The TPS2549RTET also features IEC ESD protection, ensuring compliance with industry standards for electrostatic discharge.

Conclusion

Overall, the TPS2549RTET from Texas Instruments is a powerful, feature-rich USB charging controller and power switch that offers manufacturers the ability to enhance their USB-equipped devices with advanced charging and power management capabilities. Its robust protection features and support for industry standards make it a reliable choice for a wide array of USB applications.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6356 $50.8480
195+ $0.5216 $101.7120
300+ $0.5053 $151.5900
410+ $0.4890 $200.4900
530+ $0.4727 $250.5310
710+ $0.4238 $300.8980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess