EN
  • EN
  • DE

TPS254900IRVCTQ1

Part No TPS254900IRVCTQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SW USB 1 CH 20WQFN / USB Charging Port Controller Single 6.5V 3A Automotive 20-Pin WQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Switch Type USB Switch
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 4.5 V ~ 6.5 V
Current - Output (Maximum) 3A
Rds On (Typ) 45 mOhm
Features Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature, Over Voltage, UVLO
Operating Temperature Range -40°C ~ 125°C (TJ)
Win Source Part Number 797894-TPS254900IRVCTQ1
Popularity Medium
Supply and Demand Status Balance
Family Name TPS254900-Q1
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS254900IRVCTQ1 CAD Model

Description

Product Overview: TPS254900IRVCTQ1 from Texas Instruments

The TPS254900IRVCTQ1 is a cutting-edge USB charging port controller and power switch from Texas Instruments, designed for automotive applications. This robust device is engineered to meet the rigorous demands of the automotive industry, providing a reliable solution for USB power delivery in vehicles.

Key Features:

  • Integrated Power Switch: The TPS254900IRVCTQ1 includes a 2.7-A power switch that ensures efficient power management and distribution to connected USB devices.
  • USB Charging Port Controller: It is equipped with a USB charging port controller that supports USB Battery Charging Specification 1.2, allowing for fast and secure charging of portable devices.
  • Adjustable Current Limit: Users can set the current limit according to their specific needs, providing flexibility and protection for a variety of USB-powered devices.
  • Overcurrent and Overvoltage Protection: The device features built-in overcurrent and overvoltage protection, safeguarding the system and connected devices from potential damage.
  • Thermal Shutdown: An added layer of protection is provided by the thermal shutdown feature, which prevents overheating and ensures the longevity of the product.
  • Backdrive and Backvoltage Protection: The TPS254900IRVCTQ1 is designed to protect against backdrive and backvoltage, which can occur in complex automotive environments.
  • Compliance: This product is AEC-Q100 qualified, ensuring that it meets the automotive industry's standard for reliability and performance.

Applications:

With its advanced features, the TPS254900IRVCTQ1 is an ideal solution for various automotive applications, including:

  • In-vehicle infotainment systems
  • Navigation units
  • Rear-seat charging ports
  • Automotive accessory ports

The TPS254900IRVCTQ1 from Texas Instruments is not only a testament to their commitment to innovation but also to their dedication to providing solutions that enhance the user experience in automotive technology. Whether for personal or commercial vehicles, this USB charging port controller and power switch will ensure that devices are charged safely, efficiently, and reliably.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1615 $54.0995
30+ $3.4146 $102.4380
46+ $3.3079 $152.1634
63+ $3.2012 $201.6756
81+ $3.0945 $250.6545
109+ $2.7744 $302.4096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess